Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6PCV-20-1359 |
Prices starting from US$5.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.72
|
786
in stock
|
Buy Now | |
Rapid Electronics
from US$7.47
|
786
in stock
|
Buy Now | |
Chip One Stop
from US$6.31
|
786
in stock
|
Buy Now | |
Farnell
from US$7.88
|
630
in stock
|
Buy Now | |
TE Store
from US$11.99
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$6.05
|
-
|
Buy Now | |
Avnet America
from US$5.61
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Tri-Barrier |
Number of Levels | 1 |
Number of Rows | 1 |
Number of Positions | 20 |
Terminal Plating Material | Tin |
Terminal Plating Finish | Bright |
Terminal Material | Copper Alloy |
Wire Size | .3 – 3mm², 22 – 12AWG |
Length | 7.561in |
Current Rating (Max) | 25A |
Voltage | 600V, 300V |
Current Rating | 25A, 5A |
Centerline (Pitch) | .375in, 9.53mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Screw Size | 6-32 |
Screw Material | Steel |
Mounting Insert | Without |
Top Hardware | Binding Combo Head |
Mounting Options | None |
Mounting Ears | Without |
Screw Plating Material | Zinc Chromate |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Method | Package |
Packaging Quantity | 40 |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open Bottom with Standoffs |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit Pin |
Barrier Terminal Blocks 6PCV-20-1359 6PCV ASSY | Rapid Electronics |
TE Connectivity 6PCV-20-1359 6PCV ASSY Barrier Terminal | Distrelec |
BARRIER - PCB MOUNT TERMINAL BLOCKS | Farnell |
6PCV-20-1359=6PCV ASSY Barrier Strip Style: Tri-Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 9.53 mm Tri-Barrier Printed Circuit Pin Wire-to-Board 20 | Barrier Strip | Part Number: 7-1546158-6 | Internal Number: 7-1546158-6 | Alias Number: 6PCV-20-1359 | 9.53 mm | TE Connectivity | TE Store |
6Pcv-20-1359=6Pcv Assy |Amp Te Connectivity 7-1546158-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 7-1546158-6?
Additional datasheets, footprints and schematics for 7-1546158-6 are listed on our Part Details page. You can also find images and similar parts to 7-1546158-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1546158-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1546158-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1546158-6 fall under?
The 7-1546158-6 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 7-1546158-6 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1546158-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1546158-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1546158-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 7-1546158-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1546158-6 often in real-time on the comparison pages.
What if I can't find stock of 7-1546158-6?
You can fill out our help required form which you can use to request a quote for 7-1546158-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.