Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | HTS804-U |
Material | Aluminum |
---|---|
Plating Material | Black Anodized |
Fin Style | Radial |
Fan Type | No Fan |
Number of Fins | 7 |
Power | 15W, 5W, 10W |
UL Flammability Rating | UL 94V-0 |
Comment | Mounting clip does not increase overall heat sink height. |
Air Velocity | 200LFM, 400LFM, 600LFM, 0LFM |
Accessory Type | Clip |
Device Type | BGA |
Product Type | Heat Sink |
Hts804-U=29Mm Hs Assy Ultem Cl |Te Connectivity 7-1542006-8 | Newark Electronics |
Heat Sink Passive BGA Radial Clip Aluminum Black Anodized | Avnet America |
Where can I find additional details, specifications and documents for a 7-1542006-8?
Additional datasheets, footprints and schematics for 7-1542006-8 are listed on our Part Details page. You can also find images and similar parts to 7-1542006-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1542006-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1542006-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1542006-8 fall under?
The 7-1542006-8 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to 7-1542006-8 when available in the Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1542006-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1542006-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1542006-8 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 7-1542006-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1542006-8 often in real-time on the comparison pages.
What if I can't find stock of 7-1542006-8?
You can fill out our help required form which you can use to request a quote for 7-1542006-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.