7-1534796-0

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 7-1534796-0
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 7-1534796-0
Series Information for 7-1534796-0 - TE Connectivity
  • Status: Active
  • Product Code: K358
  • Global Product Line: 405
  • GPL Description: Appliances

Description

AMP DUOPLUG MK2 CONNECTOR 10P

Specifications

Keying Between Cavity Locations:
8-Jul
PCB Mount Orientation:
Right Angle
Number of Rows:
1
Card Entry Style:
Side
Number of Positions:
10
Connector Contact Load Condition:
Fully Loaded
Contact Base Material:
Copper Tin
Contact Retention Within Housing:
With
Contact Type:
Socket
Contact Mating Area Plating Material Thickness:
3 – 6µm
Contact Current Rating (Max):
2A
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Tin
Wire Size:
24 – 22AWG, .22 – .35mm²
Height:
7.3mm, .287in
PCB Thickness (Recommended):
.059in, 1.5mm
Accepts Wire Insulation Diameter Range:
.05in, 1.27mm
Operating Voltage:
250V
Centerline (Pitch):
.098in, 2.5mm
Housing Material:
PA 6 GF
Housing Entry Configuration:
Both Ends Open
Housing Color:
Natural
UL Flammability Rating:
UL 94V-2
Mating Alignment:
With
Mating Retention:
Without
Mating Alignment Type:
Keyed
PCB Mount Alignment:
Without
Panel Mount Feature:
Without
Contact Retention Type Within Housing:
Locking Lance
PCB Mount Retention:
Without
Connector Mounting Type:
Cable Mount (Free-Hanging)
Circuit Application:
Signal
Packaging Quantity:
1386
Packaging Method:
Tray
Connector & Housing Type:
Receptacle
Connector & Contact Terminates To:
Printed Circuit Board
Wire/Cable Type:
Discrete Wire
Connector System:
Wire-to-Board
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-40 – 110°C, -40 – 230°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Wire to Board Receptacle 10 Position Cable Mount IDT