Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MCDR3-B-21P6Q9-18.0,
095-0607-2133 |
No distributors results available
Insulation Color | Black |
---|---|
Lead Length | 457.2mm, 18in |
Number of Positions | 21 |
Preloaded | Yes |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 50µin |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Housing Material | Polyphenylene Sulfide (PPS) |
Mounting Hardware | None |
Comment | Also available in commercial grade. |
Wire Type | Stranded per MIL-W-22759/33 |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Where can I find additional details, specifications and documents for a 7-1532021-7?
Additional datasheets, footprints and schematics for 7-1532021-7 are listed on our Part Details page. You can also find images and similar parts to 7-1532021-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1532021-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1532021-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1532021-7 fall under?
The 7-1532021-7 is listed under Connectors > D-Shaped Connectors > Microminiature & Nanominiature D Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-1532021-7 when available in the Microminiature & Nanominiature D Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1532021-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1532021-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1532021-7 have stock available?
There is no stock from authorised distributors for 7-1532021-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1532021-7 often in real-time on the comparison pages.
What if I can't find stock of 7-1532021-7?
You can fill out our help required form which you can use to request a quote for 7-1532021-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.