Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Multiple Timing Ranges | Without |
---|---|
Delay Time | .5 – 5 seconds |
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Contact Current Rating | 10A@240VACA |
Type of Control | Knob |
Dimensions (L x W x H) (Approximate) | 4.52 x 3.25 x 3.09in, 114.8 x 82.55 x 78.48mm |
Actuating System | DC |
Input Voltage | 96VDC |
Mounting Type | Mounting Bracket |
Mode of Operation | On-Delay |
Option | Transient/Surge Protection, Auxiliary Switch - Instant Transfer |
Repeatability (Max) | ±5% |
Product Type | Relay |
Relay Type | Time Delay |
Product Category | Electromechanical Relays |
Magnetic Blow-Out Device | Without |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 75°C |
7012Wblv=Rly,std,on,2P,96V,5S,l,v |Amp Te Connectivity 7-1472995-5 | Newark Electronics |
AGASTAT 7000 Series, Industrial Electropneumatic Timing Relay On-Delay 2-Form C 2 PDT 96 VDC 0.5 to 5 sec | Avnet America |
Relay, 7012Wblv=Std, On, 2P, 96V, 5S, L, V | TE Connectivity 7-1472995-5 | RS Americas |
Where can I find additional details, specifications and documents for a 7-1472995-5?
Additional datasheets, footprints and schematics for 7-1472995-5 are listed on our Part Details page. You can also find images and similar parts to 7-1472995-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1472995-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1472995-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1472995-5 fall under?
The 7-1472995-5 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1472995-5 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1472995-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1472995-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1472995-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 7-1472995-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1472995-5 often in real-time on the comparison pages.
What if I can't find stock of 7-1472995-5?
You can fill out our help required form which you can use to request a quote for 7-1472995-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.