7-1472973-2 Relays by TE Connectivity

7012OCH2=RLY,STD,ON,2P,24V,15S,H2 OPT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,542.18

Distributor Stock
Logo for Avnet America
Avnet America
from US$1,694.60
-
Buy Now
Logo for RS Americas
RS Americas
from US$2,175.72
-
Buy Now
Logo for Sager
Sager
from US$1,542.18
-
Buy Now

Specifications

Multiple Timing Ranges Without
Contact Arrangement 2 Form C, DPDT, 2 C/O
Type of Control Knob
Delay Time 1.5 – 15 seconds
Contact Current Rating 10A@240VACA
Actuating System DC
Input Voltage 24VDC
Mounting Type Mounting Bracket
Mode of Operation On-Delay
Product Type Relay
Product Category Electromechanical Relays
Magnetic Blow-Out Device Without
Relay Type Time Delay
Termination Type Screw Terminals

Compatible Parts


Alternative Descriptions

7012OCH2=RLY,STD,ON,2P,24V,15S | Avnet America
Relay, 7012Och2=Std, On, 2P, 24V, 15S, H2 Opt | TE Connectivity 7-1472973-2 | RS Americas
Time Delay & Timing Relays 7012OCH2=RLY,STD,ON,2P,24V,15S,H2 OPT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7-1472973-2?

Additional datasheets, footprints and schematics for 7-1472973-2 are listed on our Part Details page. You can also find images and similar parts to 7-1472973-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7-1472973-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1472973-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7-1472973-2 fall under?

The 7-1472973-2 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.

Can I view similar or alternative parts?

You can view similar parts to 7-1472973-2 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1472973-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 7-1472973-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7-1472973-2 have stock available?

Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for 7-1472973-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7-1472973-2 often in real-time on the comparison pages.

What if I can't find stock of 7-1472973-2?

You can fill out our help required form which you can use to request a quote for 7-1472973-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay