7-147105-8 PCB Connectors by TE Connectivity

56 MODIV VRT DR SFMNT 30AU

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Connector Profile Standard
PCB Mount Orientation Vertical
Number of Rows 2
Stackable Yes
Number of Positions 56
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Single Tine
Contact Protection Type Closed Entry Housing
PCB Contact Termination Area Plating Material Thickness 150 – 300µin
PCB Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 2A
Contact Mating Area Plating Material Gold
Contact Base Material Phosphor Bronze
Contact Type Socket
PCB Thickness (Recommended) 1.4 – 2.4mm, .055 – .094in
Connector Height 6.73mm, .265in
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ 6.73mm
Termination Resistance 12mΩ
Dielectric Withstanding Voltage (Max) 750VAC
Insulation Resistance 5000MΩ
Operating Voltage 250VAC
Centerline (Pitch) 2.54mm, .1in
Housing Color Black
Housing Material Polyester - GF
Mating Entry Location Bottom & Top
Zugelassene Standards CSA LR7189, UL E28476
Approved Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
Solder Process Feature Board Standoff
Comment Pick & place compatible with Kapton dot., To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension.
Packaging Quantity 1
Packaging Method Package
実装方法 Package
Sealable No
Applied Pressure Standard
PCB Connector Assembly Type PCB Mount Receptacle
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -65 – 125°C
High Temperature Compatible Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7-147105-8?

Additional datasheets, footprints and schematics for 7-147105-8 are listed on our Part Details page. You can also find images and similar parts to 7-147105-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7-147105-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-147105-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7-147105-8 fall under?

The 7-147105-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 7-147105-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7-147105-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 7-147105-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7-147105-8 have stock available?

There is no stock from authorised distributors for 7-147105-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7-147105-8 often in real-time on the comparison pages.

What if I can't find stock of 7-147105-8?

You can fill out our help required form which you can use to request a quote for 7-147105-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay