Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Profile | Standard |
---|---|
Number of Positions | 48 |
Stackable | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Current Rating (Max) | 2A |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Thickness | 150 – 300µin |
Contact Shape & Form | Single Tine |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Protection Type | Closed Entry Housing |
PCB Thickness (Recommended) | 1.4 – 2.4mm, .055 – .094in |
Connector Height | 6.73mm, .265in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 6.73mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750VAC |
Housing Color | Black |
Mating Entry Location | Bottom & Top |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | Pick & place compatible with Kapton dot., To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension. |
Packaging Quantity | 250 |
実装方法 | Reel |
Packaging Method | Reel |
PCB Connector Assembly Type | PCB Mount Receptacle |
Applied Pressure | Standard |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 125°C |
High Temperature Compatible | Yes |
Where can I find additional details, specifications and documents for a 7-147105-4?
Additional datasheets, footprints and schematics for 7-147105-4 are listed on our Part Details page. You can also find images and similar parts to 7-147105-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-147105-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-147105-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-147105-4 fall under?
The 7-147105-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 7-147105-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-147105-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-147105-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-147105-4 have stock available?
There is no stock from authorised distributors for 7-147105-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-147105-4 often in real-time on the comparison pages.
What if I can't find stock of 7-147105-4?
You can fill out our help required form which you can use to request a quote for 7-147105-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.