Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1462000-6 |
Weight | .1764oz, 5g |
---|---|
Contact Material | Nickel-Titanium |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Arrangement | 2 Form C (2 CO) |
Contact Current Class | 0 – 2 A |
Contact Current Rating | 2A |
Contact Number of Poles | 2 |
Terminal Type | PCB-THT |
Contact Plating Material | Gold |
Height | .425in, 10.8mm |
Length | 20.2mm, .795in |
Dimensions (L x W x H) (Approximate) | 20.2 x 10 x 10.8mm |
Width | .394in, 10mm |
Width Class (Mechanical) | 8 – 10 mm |
Height Class (Mechanical) | 10 – 11 mm |
Length Class (Mechanical) | 20 – 25 mm |
Insulation Initial Dielectric Between Adjacent Contacts | 750Vrms |
Voltage Standing Wave Ration (HF Parameter) | 1.03 @ 100MHz, 1.31 @ 900MHz |
Contact Voltage Rating | 220VDC, 250VAC |
Insulation Initial Dielectric Between Contacts and Coil | 1050Vrms |
Contact Limiting Making Current | 2A |
Coil Resistance | 66Ω |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Coil Power Rating Class | 500 – 600 mW |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Contact Switching Load (Min) | 10mA @ .02V |
Actuating System | DC |
Coil Power Rating (DC) | 550mW |
Power Consumption | 550mW |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Coil Magnetic System | Monostable, DC |
Coil Voltage Rating | 6VDC |
Insulation Initial Resistance | 1000MΩ |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Tube, Tube |
Product Type | Relay |
Relay Style | MT2 Relay |
Relay Type | MT2 Relay |
Insertion Loss (HF Parameter) | -.97dB @ 900MHz, -.02dB @ 100MHz |
Isolation (HF Parameter) | -14.2dB @ 900MHz, -31.8dB @ 100MHz |
Termination Type | Through Hole |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTIII |
Operating Temperature Range | -55 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
C93437=MT RELAY 550 MW 6 V | Farnell |
Electromechanical Relay DPDT 2A 6VDC 66Ohm Through Hole | Avnet America |
General Purpose Relays MT Relay 550 mW 6 V | Sager |
Where can I find additional details, specifications and documents for a 7-1462000-6?
Additional datasheets, footprints and schematics for 7-1462000-6 are listed on our Part Details page. You can also find images and similar parts to 7-1462000-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1462000-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1462000-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1462000-6 fall under?
The 7-1462000-6 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1462000-6 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1462000-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1462000-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1462000-6 have stock available?
Authorised distributors including Farnell, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 7-1462000-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1462000-6 often in real-time on the comparison pages.
What if I can't find stock of 7-1462000-6?
You can fill out our help required form which you can use to request a quote for 7-1462000-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.