Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1461491-2 |
No distributors results available
Product Weight | 3g, .1058oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI600, 4000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Plating Material | Gold |
Contact Current Class | 2 – 5A, 16A |
Contact Material | AgNi |
Contact Arrangement | 1 Form A (NO) |
Contact Special Features | Bifurcated/Twin Contacts |
Terminal Type | PCB-THT |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 3A |
Product Width | .197in, 5mm |
Product Height | .492in, 12.5mm |
Insulation Clearance Class | 2.5 – 4mm |
Width Class (Mechanical) | 0 – 6mm |
Product Length | 20mm, .787in |
Insulation Clearance Between Contact & Coil | .138in, 3.5mm |
Height Class (Mechanical) | 12 – 13mm |
Length Class (Mechanical) | 16 – 20mm |
Contact Voltage Rating | 30VDC, 250VAC |
Contact Limiting Making Current | 3A |
Coil Voltage Rating | 18VDC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Coil & Contact Class | 2500 – 3000V |
Contact Limiting Breaking Current | 3A |
Insulation Creepage Between Contact & Coil | .138in, 3.5mm |
Insulation Initial Dielectric Between Contacts & Coil | 3000Vrms |
Contact Limiting Continuous Current | 3A |
Insulation Initial Resistance | 1000MΩ |
Insulation Creepage Class | 3 – 5.5mm |
Contact Switching Voltage (Max) | 277VAC, 125VDC |
Coil Power Rating DC | 120mW |
Coil Power Rating Class | 100 – 150mW |
Coil Special Features | UL Coil Insulation Class A |
Coil Resistance | 2700Ω |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Blister Pack |
実装方法 | Blister Pack |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 185°F |
Environmental Category of Protection | RTIII |
Where can I find additional details, specifications and documents for a 7-1461491-2?
Additional datasheets, footprints and schematics for 7-1461491-2 are listed on our Part Details page. You can also find images and similar parts to 7-1461491-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1461491-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1461491-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1461491-2 fall under?
The 7-1461491-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1461491-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1461491-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1461491-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1461491-2 have stock available?
There is no stock from authorised distributors for 7-1461491-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1461491-2 often in real-time on the comparison pages.
What if I can't find stock of 7-1461491-2?
You can fill out our help required form which you can use to request a quote for 7-1461491-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.