Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1437667-5 |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Rows | 1 |
Number of Levels | 1 |
Number of Positions | 6 |
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Terminal Plating Finish | Bright |
Wire Size | .3 – 3mm², 22 – 12AWG |
Length | 2.015in, 51.18mm |
Voltage | 300V, 150V |
Current Rating | 10A, 20A |
Current Rating (Max) | 20A |
Housing Material | Thermoplastic Polyamide |
Centerline (Pitch) | .325in, 8.26mm |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Right Angle |
Mounting Insert | Without |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Mounting Options | End Positions Empty |
Top Hardware | Wire Clamp Combo Head |
Screw Head Type | Wire Clamp Combo Head |
Screw Size | 6-32 |
Mounting Ears | Without |
Comment | Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. |
Packaging Quantity | 32 |
Packaging Method | Package |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Flat |
Bottom Termination Style | Right Angle |
4Db-R108-06=4Db Assembly |Buchanan Te Connectivity 7-1437667-5 | Newark Electronics |
6 Circuit 0.325 (8.26mm) Barrier Block Connector Screws with Captive Plate | Future Electronics |
Conn Barrier Strip 6 POS 8.26mm Solder RA Thru-Hole 20A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 7-1437667-5?
Additional datasheets, footprints and schematics for 7-1437667-5 are listed on our Part Details page. You can also find images and similar parts to 7-1437667-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1437667-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1437667-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1437667-5 fall under?
The 7-1437667-5 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 7-1437667-5 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1437667-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1437667-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1437667-5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 7-1437667-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1437667-5 often in real-time on the comparison pages.
What if I can't find stock of 7-1437667-5?
You can fill out our help required form which you can use to request a quote for 7-1437667-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.