Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1437651-7 |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.27
|
432
in stock
|
Buy Now | |
Rapid Electronics
from US$2.69
|
432
in stock
|
Buy Now | |
Chip One Stop
from US$2.50
|
432
in stock
|
Buy Now | |
Distrelec
from US$3.37
|
432
in stock
|
Buy Now | |
Farnell
from US$2.79
|
360
in stock
|
Buy Now | |
Future Electronics
from US$1.57
|
-
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Barrier Strip Style | Tri-Barrier |
---|---|
Color | Black |
Number of Positions | 4 |
Number of Rows | 1 |
Number of Levels | 1 |
Terminal Material | Copper Alloy |
Terminal Plating Finish | Bright |
Terminal Plating Material | Tin |
Wire Size | .3 – 3mm², 22 – 12AWG |
Length | 39.65mm, 1.561in |
Current Rating (Max) | 25A |
Voltage | 300V |
Current Rating | 25A |
Housing Material | Thermoplastic |
Centerline (Pitch) | 9.53mm, .375in |
UL Flammability Rating | UL 94V-0 |
Mounting Ears | Without |
Mounting Angle | Right Angle |
Mounting Options | None |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Top Hardware | Wire Clamp Combo Head |
Screw Size | 6-32 |
Screw Head Type | Combo Phil-Slot |
Mounting Insert | Without |
Comment | Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. |
Packaging Method | Package |
Packaging Quantity | 180 |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open Bottom with Standoffs |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit |
6Pcr-04-006=6Pcr Assembly |Buchanan Te Connectivity 7-1437651-7 | Newark Electronics |
Barrier Terminal Blocks 6PCR-04-006 | Rapid Electronics |
TE Connectivity - AMP 6PCR-04-006%3D6PCR ASSEMBLY | Distrelec |
BARRIER - PCB MOUNT TERMINAL BLOCKS | Farnell |
Buchanan 4 Position 9.53 mm Pitch Single Row 12-22 AWG Tri-Barrier Strip | Future Electronics |
Conn Barrier Strip 4 POS 9.53mm Solder RA Thru-Hole 25A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 7-1437651-7?
Additional datasheets, footprints and schematics for 7-1437651-7 are listed on our Part Details page. You can also find images and similar parts to 7-1437651-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1437651-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1437651-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1437651-7 fall under?
The 7-1437651-7 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 7-1437651-7 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1437651-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1437651-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1437651-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 7-1437651-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1437651-7 often in real-time on the comparison pages.
What if I can't find stock of 7-1437651-7?
You can fill out our help required form which you can use to request a quote for 7-1437651-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.