Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6PCR-03-1224 |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.24
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.37
|
3,000
in stock
|
Buy Now | |
Farnell
from US$1.87
|
2,400
in stock
|
Buy Now | |
TE Store
from US$2.65
|
370
in stock
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Tri-Barrier |
Number of Rows | 1 |
Number of Positions | 3 |
Number of Levels | 1 |
Terminal Plating Finish | Bright |
Terminal Material | Copper Alloy |
Terminal Plating Material | Tin |
Wire Size | 22 – 12AWG, .3 – 3mm² |
Length | 30.12mm, 1.186in |
Current Rating | 25A |
Voltage | 300V |
Current Rating (Max) | 25A |
Centerline (Pitch) | .375in, 9.53mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Ears | Without |
Mounting Angle | Right Angle |
Mounting Options | None |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Screw Size | 6-32 |
Top Hardware | Binding Combo Head |
Mounting Insert | Without |
Comment | Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. |
Packaging Quantity | 250 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open Bottom with Standoffs |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit |
Barrier Terminal Blocks 6Pcr-03-1224 6Pcr Assy |Amp Te Connectivity 7-1437651-0 | Newark Electronics |
Barrier Terminal Blocks 6PCR-03-1224 6PCR ASSY | Rapid Electronics |
TE Connectivity 6PCR-03-1224 6PCR ASSEMBLY Barrier Termi | Distrelec |
TERMINAL BLOCK, BARRIER, 3WAYS, 12AWG | Farnell |
6PCR-03-1224=6PCR ASSEMBLY Barrier Strip Style: Tri-Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 9.53 mm Tri-Barrier Printed Circuit Pin Wire-to-Board 3 | Barrier Strip | Part Number: 7-1437651-0 | Internal Number: 7-1437651-0 | Alias Number: 6PCR-03-1224 | 9.53 mm | TE Connectivity | TE Store |
Conn Terminal Block 3 POS 9.52mm Solder RA Thru-Hole 25A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 7-1437651-0?
Additional datasheets, footprints and schematics for 7-1437651-0 are listed on our Part Details page. You can also find images and similar parts to 7-1437651-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1437651-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1437651-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1437651-0 fall under?
The 7-1437651-0 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 7-1437651-0 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1437651-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1437651-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1437651-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 7-1437651-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1437651-0 often in real-time on the comparison pages.
What if I can't find stock of 7-1437651-0?
You can fill out our help required form which you can use to request a quote for 7-1437651-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.