Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1437648-5 |
Barrier Strip Style | Tri-Barrier |
---|---|
Number of Levels | 1 |
Number of Positions | 5 |
Number of Rows | 1 |
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Length | 59.33mm, 2.336in |
Wire Size | .3 – 3mm², 22 – 12AWG |
Current Rating (Max) | 20A |
Voltage | 150V |
Current Rating | 20A |
Centerline (Pitch) | .325in, 8.26mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
Mounting Ears | With |
Mounting Options | End Mounting Ears |
Screw Head Type | Wire Clamp Combo Head |
Mounting Angle | Vertical |
Screw Size | 4-40 |
Top Hardware | Wire Clamp Combo Head |
Mounting Insert | With |
Screw Material | Steel |
Screw Plating Material | Zinc |
Mounting Bushing | With |
Comment | Do not order screw and captive clamp in combination with other top hardware., Other options available upon request, consult our Product Information Center. |
Packaging Method | Package |
Packaging Quantity | 250 |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open Bottom with Standoffs |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit Pin |
4Pcv-05-008=#4 Tribarrier Term |Amp Te Connectivity 7-1437648-5 | Newark Electronics |
Conn Barrier Strip 5 POS 8.26mm Solder ST Thru-Hole 20A/Contact | Avnet America |
TE Connectivity 4PCV-05-008 %234 TRIBARRIER TERM Barrier T | Distrelec |
Where can I find additional details, specifications and documents for a 7-1437648-5?
Additional datasheets, footprints and schematics for 7-1437648-5 are listed on our Part Details page. You can also find images and similar parts to 7-1437648-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1437648-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1437648-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1437648-5 fall under?
The 7-1437648-5 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 7-1437648-5 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1437648-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1437648-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1437648-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for 7-1437648-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1437648-5 often in real-time on the comparison pages.
What if I can't find stock of 7-1437648-5?
You can fill out our help required form which you can use to request a quote for 7-1437648-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.