Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1437627-7 |
Guard Color | Black Aluminum |
---|---|
Color | Black |
Guard Finish | Plain |
Finish | Plain |
Tactile | No |
Process Sealed | No |
Screw & Hole Thread Size | 10 – 48 UNS-2B |
For Use With | C22 Cap |
Packaging Method | Loose Piece |
Accessory Type | Guard |
Style | Round |
Illuminated | No |
Product Type | Accessory |
Switch Access Push Button Switch Guard Loose Piece | Avnet America |
Switch Bezels / Switch Caps BUTTON GUARD BLACK | Sager |
Where can I find additional details, specifications and documents for a 7-1437627-7?
Additional datasheets, footprints and schematics for 7-1437627-7 are listed on our Part Details page. You can also find images and similar parts to 7-1437627-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1437627-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1437627-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1437627-7 fall under?
The 7-1437627-7 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 7-1437627-7 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1437627-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1437627-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1437627-7 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 7-1437627-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1437627-7 often in real-time on the comparison pages.
What if I can't find stock of 7-1437627-7?
You can fill out our help required form which you can use to request a quote for 7-1437627-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.