Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1437621-3 |
Prices starting from US$5.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.26
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$7.31
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$5.81
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$5.90
|
10
in stock
|
Buy Now | |
Avnet America
from US$5.49
|
-
|
Buy Now | |
Sager
from US$5.82
|
-
|
Buy Now | |
Farnell
from US$22.99
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | 5056 Aluminum Alloy |
---|---|
Color | Black |
Skirt | Without |
Spin Plate | Without |
Spinner | Without |
Knob Design | Diamond Knurl |
Diameter | .5in, 12.7mm |
Shaft Size | .125in, 3.17mm |
Indicator Style | Line |
Indicator Location | Side |
Product Type | Knob |
Knobs&dials Blk Diamond Knurl Knob |Amp Te Connectivity 7-1437621-3 | Newark Electronics |
Knobs&Dials BLK DIAMOND KNURL KNOB | Rapid Electronics |
TE Connectivity - AMP Knob KD500B1/8%3DKNOB BLK DIAMOND KNU | Distrelec |
Switch Access Rotary Switch Round Knob | Avnet America |
Knobs & Dials BLK DIAMOND KNURL KNOB | Sager |
KD500B1-8=KNOB BLK DIAMOND KNU | Power and Signal Group |
Where can I find additional details, specifications and documents for a 7-1437621-3?
Additional datasheets, footprints and schematics for 7-1437621-3 are listed on our Part Details page. You can also find images and similar parts to 7-1437621-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1437621-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1437621-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1437621-3 fall under?
The 7-1437621-3 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 7-1437621-3 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1437621-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1437621-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1437621-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 7-1437621-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1437621-3 often in real-time on the comparison pages.
What if I can't find stock of 7-1437621-3?
You can fill out our help required form which you can use to request a quote for 7-1437621-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.