Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1437571-9 |
Actuator Material | Polyamide |
---|---|
Actuator Force | 260g, 9.178oz |
Actuator Profile | Extended |
Bushing Style | Unthreaded |
Actuator Color | Black |
Case Material | Polyester |
Configuration (Pole-Throw) | Double Pole - Single Throw |
Snap Action | Without |
Tactile | No |
Ganged | No |
ESD Grounding Terminal | Without |
Operating Function | NO, Momentary |
Number of Actuators | Single |
Support Bracket | Without |
Switch Contact Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Bushing Diameter | 4.78mm, .188in |
Bushing Length | 5.49mm, .216in |
Actuator Length | .137in, 3.48mm |
Button Width | 2.54mm, .1in |
Voltage Rating | 20VDC |
Low Profile | No |
Process Sealed | No |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | No center terminal |
Packaging Method | Bulk |
Dust Proof | No |
Illuminated | No |
Product Type | Switch |
Switch Type | Pushbutton |
Actuator Style | Round |
Termination Type | Printed Circuit |
Temperature Rating | High |
Switch Push Button N.O. DPST Round Plunger 20VAC 20VDC 0.4VA Momentary Contact PC Pins Thru-Hole Loose Piece | Avnet America |
Pushbutton Switches TPB21MGPC0=SW P/B NOR-OPEN | Sager |
Where can I find additional details, specifications and documents for a 7-1437571-9?
Additional datasheets, footprints and schematics for 7-1437571-9 are listed on our Part Details page. You can also find images and similar parts to 7-1437571-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1437571-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1437571-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1437571-9 fall under?
The 7-1437571-9 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 7-1437571-9 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1437571-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1437571-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1437571-9 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 7-1437571-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1437571-9 often in real-time on the comparison pages.
What if I can't find stock of 7-1437571-9?
You can fill out our help required form which you can use to request a quote for 7-1437571-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.