Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1437571-3 |
Prices starting from US$5.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.62
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.99
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$14.10
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$7.26
|
250
in stock
|
Buy Now | |
Distrelec
from US$12.57
|
250
in stock
|
Buy Now | |
Avnet America
from US$5.18
|
-
|
Buy Now | |
Sager
from US$5.00
|
-
|
Buy Now |
Bushing Style | Unthreaded |
---|---|
Actuator Color | Blue |
Actuator Profile | Extended |
Actuator Force | 260g, 9.178oz |
Case Material | Polyester |
Actuator Material | Polyamide |
Tactile | No |
Operating Function | Momentary |
Support Bracket | Without |
Configuration (Pole-Throw) | Single Pole - Double Throw |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Ganged | No |
Switch Contact Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Bushing Diameter | 4.78mm, .188in |
Button Width | 2.54mm, .1in |
Actuator Length | 3.48mm, .137in |
Bushing Length | .216in, 5.49mm |
Voltage Rating | 20VDC |
Low Profile | No |
Process Sealed | No |
Mounting Type | Through Hole |
Mounting Angle | Right Angle |
Packaging Method | Bulk |
Illuminated | No |
Product Type | Switch |
Switch Type | Pushbutton |
Actuator Style | Round |
Dust Proof | No |
Termination Type | Printed Circuit |
Temperature Rating | High |
Pushbutton Switches Switch Pb Spdt 0.137 T/H Blue |Alcoswitch Te Connectivity 7-1437571-3 | Newark Electronics |
Pushbutton Switches SWITCH PB SPDT 0.137 T/H BLUE | Rapid Electronics |
TE Connectivity TPB11FGRA6 SW P/B MOMENTARY Pushbutton S | Distrelec |
Switch Push Button SPDT Round Plunger 20VAC 20VDC 0.4VA Momentary Contact PC Pins Thru-Hole Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 7-1437571-3?
Additional datasheets, footprints and schematics for 7-1437571-3 are listed on our Part Details page. You can also find images and similar parts to 7-1437571-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1437571-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1437571-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1437571-3 fall under?
The 7-1437571-3 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 7-1437571-3 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1437571-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1437571-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1437571-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 7-1437571-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1437571-3 often in real-time on the comparison pages.
What if I can't find stock of 7-1437571-3?
You can fill out our help required form which you can use to request a quote for 7-1437571-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.