Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1437558-8 |
Actuator Finish | Chrome |
---|---|
Bushing Thread Size | 1/4-40 |
Bushing Style | Threaded |
Color | Green |
Seal Type | Terminal Seal (Insert Molded), Internal Actuator O-Ring |
Configuration (Pole-Throw) | Three Pole - Double Throw |
Operating Function | On None On |
Contact Current Rating | 6A |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Gold Flash over Silver |
Toggle Length | 10.49mm, .413in |
Voltage Rating | 28 VDC |
UL/CSA Current Rating (125V) | 3A |
Dielectric Strength | 1500VAC |
Contact Resistance | 10mΩ |
UL/CSA Current Rating (250V) | 3A |
Insulation Resistance | 1000MΩ |
Process Sealed | Yes |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Panel |
Comment | UL available when ordering - consult factory. |
Switch Type | Toggle |
Sealed | Yes |
Product Type | Switch |
Toggle Style | Baton Long |
Toggle Actuation | Vertical |
Termination Type | Vertical, Wire Lugs |
Switch Toggle ON None ON 3PDT Bat Toggle Wire Lug 6A 250VAC 28VDC Panel Mount with Threads | Avnet America |
Toggle Switches 3P ON-NONE-ON LUG | Sager |
Where can I find additional details, specifications and documents for a 7-1437558-8?
Additional datasheets, footprints and schematics for 7-1437558-8 are listed on our Part Details page. You can also find images and similar parts to 7-1437558-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1437558-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1437558-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1437558-8 fall under?
The 7-1437558-8 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 7-1437558-8 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1437558-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1437558-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1437558-8 have stock available?
Authorised distributors including Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 7-1437558-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1437558-8 often in real-time on the comparison pages.
What if I can't find stock of 7-1437558-8?
You can fill out our help required form which you can use to request a quote for 7-1437558-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.