7-1437514-1

Connectors

> Card & Socket Connectors

> Discrete Sockets

distributor space
Organise Price Comparison Results by
Distributor Statistics for 7-1437514-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 7-1437514-1
Series Information for 7-1437514-1 - TE Connectivity
  • Status: Active
  • Aliases: 7-1437514-1
  • Product Code: E354
  • Global Product Line: 056
  • GPL Description: Data and Devices

Description

8134-HC-8P3=TIN/LEAD PER 3.3.2

Specifications

Sealant:
No
Sleeve Material:
Copper
Sleeve Plating Material:
Tin
Contact Transmits (Typical):
Signal (Data)/Power
Socket Type:
Discrete
Contact Mating Area Plating Material:
Tin-Lead
Contact Current Rating (Max):
5A
Contact Base Material:
Beryllium Copper
Contact Spring Plating Material:
Tin
Contact Type:
Socket
Hole Size (Recommended):
1.47mm, .058in
Socket Length:
3.45mm, .136in
Mating Pin Diameter Range:
.025 – .035in, .64 – .89mm
PCB Thickness (Recommended):
.79 – 3.18mm, .03 – .05in
Circuit Application:
Signal
Spring Material:
Beryllium Copper
Packaging Quantity:
2500
Packaging Method:
Loose Piece
Product Type:
Contact
Wire/Cable Type:
Discrete Wire
Sealable:
No
Sleeve Style:
Open Bottom
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Cable-to-Board
Profile:
Zero
Insertion Method:
Hand/Semi-Automatic
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Termination Method to Wire & Cable:
Solder
Operating Temperature Range:
-65 – 125°C, -85 – 257°F

Compatibility

  • Compatible Parts: 5-1437514-5, 5-1437514-7
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Conn Discrete Socket SKT 1 POS Press Fit ST Thru-Hole Loose Piece
Avnet Europe
AMP7-1437514-1