Status: | Unknown |
---|---|
Series: | SSC Series |
RoHS: | Unknown |
Contact Voltage VDC | 28V |
---|---|
Time Min | 1s |
Time Max | 30s |
Product Range | SSC Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Socket |
Contact Voltage VAC | 120V |
Relay Terminals | Quick Connect |
Nom Input Voltage | - |
Timing Adjustment | Knob |
Approvals & Standards | CE CSA |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Time Delay & Timing Relays Ssc12Pca=Ssc12Pca |Amp Te Connectivity 7-1437493-2 | Newark Electronics |
TE Connectivity SSC12PCA SSC12PCA Time Delay & Timing Re | Distrelec |
Time Delay & Timing Relays SSC12PCA=SSC12PCA | Sager |
Where can I find additional details, specifications and documents for a 7-1437493-2 .?
Additional datasheets, footprints and schematics for 7-1437493-2 . are listed on our Part Details page. You can also find images and similar parts to 7-1437493-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1437493-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1437493-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1437493-2 . fall under?
The 7-1437493-2 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 7-1437493-2 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1437493-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1437493-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1437493-2 . have stock available?
Authorised distributors including Newark Electronics, Distrelec, Farnell, Avnet America and Sager have stock available or on a lead time for 7-1437493-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1437493-2 . often in real-time on the comparison pages.
What if I can't find stock of 7-1437493-2 .?
You can fill out our help required form which you can use to request a quote for 7-1437493-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.