Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 171-37G100M |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Jacket Color | Blue |
---|---|
Conductor Material | Tinned Copper |
Conductor Insulation Color | Blue |
Jacket Material | PVC |
Insulation Material | PVC |
Number of Conductors | 37 |
Number of Strands | 7 |
Wire Size | .08mm², 28AWG, 168CMA |
Cable Insulation Height | .91mm, .036in |
Cable Insulation Width | 46.99mm, 1.85in |
Length | 100m, 328ft |
Strand Size | 36AWG |
Impedance | 100Ω |
Capacitance | 28pF/ft, 46pF/m |
Current Rating | 2A |
Voltage Rating | 300V |
电容 | 46pF/m |
Propagation Delay | 4.53 ns/m |
Centerline | 1.27mm, .05in |
UL Listing | AWM Style 2651 |
Agency/Standard | UL |
Packaging Quantity | 328.1ft, 100m |
Packaging Method | Reel |
Wire/Cable Type | Ribbon Cable |
Product Classification | Cable - Flat Ribbon |
Shielded | No |
Product Category | Ribbon Cable |
Product Type | Cable |
Cable Type | Ribbon Cable |
Cross Talk (Far End) | 6.7% |
Cross Talk (Near End) | 5% |
Operating Temperature Range | -20 – 105°C |
Flat Ribbon Cable 37Conductors 28AWG Blue 300VAC Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 7-1437357-4?
Additional datasheets, footprints and schematics for 7-1437357-4 are listed on our Part Details page. You can also find images and similar parts to 7-1437357-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1437357-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1437357-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1437357-4 fall under?
The 7-1437357-4 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 7-1437357-4 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1437357-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1437357-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1437357-4 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 7-1437357-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1437357-4 often in real-time on the comparison pages.
What if I can't find stock of 7-1437357-4?
You can fill out our help required form which you can use to request a quote for 7-1437357-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.