Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1423698-7 |
Earthing Switch | Without |
---|---|
Panel Cutout | 1.5 x 1.66in |
Circuit Function | Series Trip |
Trip Time at 200% | 2.2 – 20seconds |
Pole Configuration | 2 |
Circuit Breaker Size | 2in, 50.8mm |
Panel Thickness | .047 – .11in |
Voltage Rating AC | 415/240VAC, 250VAC |
Interrupt Capacity | 5000A @ 277VAC |
Current Rating | 5A |
Stamped Marking Type | International I/O |
Mounting Type | Panel Mount |
Series/Mounting Option | W6 (6-32 Mounting Threads) |
Mounting Options | 6-32 Mounting Threads |
Illumination Type | No Light |
Illuminated | No |
Toggle Color | White |
Actuator Type | Toggle |
Product Type | Circuit Breaker |
Circuit Breaker Type | Magnetic |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
W68-X2Q12-5V=CKTBKR,MAGHYD,LEV | Avnet America |
W68-X2Q12-5V=CKTBKR, MAGHYD, LEVER, QC.250 | TE Connectivity 7-1423698-7 | RS Americas |
Circuit Breakers CIRCUIT BREAKER SWITCH 5A WHITE | Sager |
Where can I find additional details, specifications and documents for a 7-1423698-7?
Additional datasheets, footprints and schematics for 7-1423698-7 are listed on our Part Details page. You can also find images and similar parts to 7-1423698-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1423698-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1423698-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1423698-7 fall under?
The 7-1423698-7 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 7-1423698-7 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1423698-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1423698-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1423698-7 have stock available?
Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for 7-1423698-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1423698-7 often in real-time on the comparison pages.
What if I can't find stock of 7-1423698-7?
You can fill out our help required form which you can use to request a quote for 7-1423698-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.