Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7012ADGZ |
No distributors results available
Multiple Timing Ranges | Without |
---|---|
Contact Current Rating | 10A@240VACA |
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Type of Control | Knob |
Delay Time | 5 – 50 seconds |
Actuating System | AC |
Input Voltage | 120 – 110VAC |
Mounting Type | Mounting Bracket |
Mode of Operation | On-Delay |
Magnetic Blow-Out Device | Without |
Relay Type | Time Delay |
Product Type | Relay |
Product Category | Electromechanical Relays |
Termination Type | Screw Terminals |
Where can I find additional details, specifications and documents for a 7-1423157-2?
Additional datasheets, footprints and schematics for 7-1423157-2 are listed on our Part Details page. You can also find images and similar parts to 7-1423157-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1423157-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1423157-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1423157-2 fall under?
The 7-1423157-2 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1423157-2 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1423157-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1423157-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1423157-2 have stock available?
There is no stock from authorised distributors for 7-1423157-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1423157-2 often in real-time on the comparison pages.
What if I can't find stock of 7-1423157-2?
You can fill out our help required form which you can use to request a quote for 7-1423157-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.