7-1423091-0 Relays by TE Connectivity

T9AS5D24-12

Status: Active
Series: -
RoHS: Unknown
Aliases: 7-1423091-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.17

Distributor Stock
Logo for Avnet America
Avnet America
from US$5.17
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.85
-
Buy Now

Specifications

Product Weight 33g, 1.164oz
Insulation Special Features 6000V Initial Surge Withstand Voltage between Contacts & Coil
Contact Current Rating (Max) 20A
Contact Current Class 10 – 20A, 16A
Contact Material AgSnOInO
Terminal Type Quick Connect
Contact Arrangement 1 Form C (CO)
Contact Number of Poles 1
Length Class (Mechanical) 30 – 35mm
Insulation Clearance Between Contact & Coil 3.18mm, .125in
Product Width 27.4mm, 1.079in
Product Height 1.098in, 27.9mm
Height Class (Mechanical) 25 – 30mm
Product Length 32.5mm, 1.281in
Insulation Clearance Class 2.5 – 4mm
Width Class (Mechanical) 25 – 30mm
Insulation Creepage Between Contact & Coil .25in, 6.36mm
Coil Voltage Rating 12VDC
Coil Power Rating Class 800 – 1000mW
Insulation Initial Resistance 1000MΩ
Coil Resistance 144Ω
Contact Limiting Making Current 20A
Contact Limiting Breaking Current 20A
Contact Voltage Rating 277VAC
Coil Special Features UL Coil Insulation Class F
Insulation Initial Dielectric Between Contacts & Coil 2500Vrms
Insulation Initial Dielectric Between Open Contacts 1500Vrms
Contact Switching Voltage (Max) 277VAC
Insulation Creepage Class 5.5 – 8mm
Contact Limiting Continuous Current 20A
Coil Power Rating DC 1000mW
Contact Limiting Short-Time Current 20A
Insulation Initial Dielectric Between Coil & Contact Class 1500 – 2500V
Coil Magnetic System Monostable, DC
Contact Switching Load (Min) 1000mA @ 5V
Relay Mounting Type Printed Circuit Board
実装方法 Box & Tray, Package
Packaging Method Package, Box & Tray
Power Relay Type Standard
Environmental Ambient Temperature (Max) 85°C, 185°F
Environmental Ambient Temperature Class 70 – 85°C
Environmental Category of Protection RTIII

Alternative Descriptions

POWER RELAY 12V 30A 1CO THT | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7-1423091-0?

Additional datasheets, footprints and schematics for 7-1423091-0 are listed on our Part Details page. You can also find images and similar parts to 7-1423091-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7-1423091-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1423091-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7-1423091-0 fall under?

The 7-1423091-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 7-1423091-0 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1423091-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 7-1423091-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7-1423091-0 have stock available?

Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for 7-1423091-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7-1423091-0 often in real-time on the comparison pages.

What if I can't find stock of 7-1423091-0?

You can fill out our help required form which you can use to request a quote for 7-1423091-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay