Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
OJE-SS-124LMH.000,
7-1419128-1 |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.30
|
168
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
4,400
in stock
|
Buy Now | |
element14
from US$1.03
|
982
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
168
in stock
|
Buy Now | |
Rapid Electronics
from US$1.40
|
168
in stock
|
Buy Now | |
Chip One Stop
from US$1.72
|
168
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
Avnet Asia
from US$0.78
|
-
|
Buy Now | |
Boersig
from US$0.99
|
-
|
Buy Now | |
TTI Europe
from US$0.89
|
-
|
Buy Now | |
Sager
from US$0.93
|
-
|
Buy Now |
Product Weight | 9g, .318oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 5 – 10A, 16A |
Contact Current Rating (Max) | 8A |
Terminal Type | PCB-THT |
Contact Material | AgNi90/10 |
Product Length | 18.2mm, .717in |
Insulation Clearance Class | 0 – 2.5mm |
Product Height | .579in, 14.7mm |
Insulation Clearance Between Contact & Coil | .125in, 3.2mm |
Product Width | .4in, 10.2mm |
Height Class (Mechanical) | 14 – 15mm |
Width Class (Mechanical) | 10 – 12mm |
Length Class (Mechanical) | 16 – 20mm |
Coil Special Features | Sensitive Version, UL Coil Insulation Class B |
Coil Magnetic System | Monostable, DC |
Coil Resistance | 2880Ω |
Contact Switching Voltage (Max) | 30VDC, 277VAC |
Insulation Creepage Between Contact & Coil | .141in, 3.6mm |
Contact Switching Load (Min) | 100mA @ 5V |
Contact Limiting Short-Time Current | 8A |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Contact Voltage Rating | 30VDC, 250VAC |
Contact Limiting Breaking Current | 8A |
Insulation Initial Dielectric Between Coil & Contact Class | 2500 – 3000V |
Coil Power Rating Class | 150 – 200mW |
Insulation Initial Dielectric Between Contacts & Coil | 3000Vrms |
Contact Limiting Continuous Current | 8A |
Contact Limiting Making Current | 8A |
Insulation Creepage Class | 3 – 5.5mm |
Coil Power Rating DC | 200mW |
Coil Voltage Rating | 24VDC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Tray, Box & Tray |
Packaging Method | Tray, Box & Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTII |
OJE-SS-124LMH,000TE | Future Electronics |
POWER RELAY, SPST-NO, 24VDC, 8A, THT | element14 |
Low Signal Relays-Pcb Oje-Ss-124Lmh,000 Relays |Amp Te Connectivity 7-1419128-1 | Newark Electronics |
Low Signal Relays-PCB OJE-SS-124LMH 000 RELAYS | Rapid Electronics |
TE Connectivity - OEG Power Relay, OJE, 1NO, DC, 24V | Distrelec |
Electromechanical Relay SPST-NO 8A 24VDC 2.8KOhm Through Hole | Avnet America |
APPLIANCE MINIATURE PCB RELAYS | TTI Europe |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 7-1419128-1?
Additional datasheets, footprints and schematics for 7-1419128-1 are listed on our Part Details page. You can also find images and similar parts to 7-1419128-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1419128-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1419128-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1419128-1 fall under?
The 7-1419128-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1419128-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1419128-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1419128-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1419128-1 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 7-1419128-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1419128-1 often in real-time on the comparison pages.
What if I can't find stock of 7-1419128-1?
You can fill out our help required form which you can use to request a quote for 7-1419128-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.