7-1416200-7 Relays by TE Connectivity

V23061-D1005-A301

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.17

Distributor Stock
Logo for Avnet America
Avnet America
from US$2.17
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.62
-
Buy Now
Logo for Sager
Sager
from US$2.33
-
Buy Now

Specifications

Product Weight .388oz, 11g
Terminal Type PCB-THT
Contact Current Class 5 – 10A, 16A
Contact Arrangement 1 Form C (CO)
Contact Material AgSnO2
Contact Current Rating (Max) 8A
Contact Number of Poles 1
Length Class (Mechanical) 25 – 30mm
Product Length 30mm
Width Class (Mechanical) 8 – 10mm
Product Width .394in, 10mm
Contact Switching Voltage (Max) 400VAC
Coil Resistance 652Ω
Coil Voltage Rating 12VDC
Coil Special Features UL Coil Insulation Class F
Contact Limiting Short-Time Current 10A
Contact Limiting Continuous Current 10A
Insulation Initial Dielectric Between Coil & Contact Class 3500 – 4000V
Insulation Initial Dielectric Between Contacts & Coil 1000V
Insulation Creepage Between Contact & Coil 8mm, .315in
Insulation Creepage Class 5.5 – 8mm
Contact Limiting Making Current 10A
Contact Switching Load (Min) 100mA @ 12V
Contact Voltage Rating 250VAC
Coil Power Rating Class 200 – 300mW
Contact Limiting Breaking Current 10A
Coil Power Rating DC 221mW
Coil Magnetic System Monostable, DC
Relay Mounting Type Printed Circuit Board
実装方法 Tube
Packaging Method Tube
Power Relay Type Standard
Environmental Category of Protection RTII
Environmental Ambient Temperature Class 70 – 85°C
Environmental Ambient Temperature (Max) 85°C, 185°F

Alternative Descriptions

INDUSTRY RELAY | TTI Europe
General Purpose Relays V23061-D1005-A301 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7-1416200-7?

Additional datasheets, footprints and schematics for 7-1416200-7 are listed on our Part Details page. You can also find images and similar parts to 7-1416200-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7-1416200-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1416200-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7-1416200-7 fall under?

The 7-1416200-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 7-1416200-7 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1416200-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 7-1416200-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7-1416200-7 have stock available?

Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 7-1416200-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7-1416200-7 often in real-time on the comparison pages.

What if I can't find stock of 7-1416200-7?

You can fill out our help required form which you can use to request a quote for 7-1416200-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay