Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PB534024 |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | .19oz, 5.4g |
Terminal Type | PCB-THT |
Contact Current Class | 16A, 5 – 10A |
Contact Arrangement | 1 Form A (NO) |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 10A |
Contact Number of Poles | 1 |
Insulation Clearance Class | 2.5 – 4mm |
Insulation Clearance Between Contact & Coil | 4mm, .157in |
Product Length | .591in, 15mm |
Product Width | 15mm, .591in |
Length Class (Mechanical) | 14 – 16mm |
Product Height | .787in, 20mm |
Width Class (Mechanical) | 12 – 16mm |
Height Class (Mechanical) | 16 – 20mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Insulation Creepage Class | 3 – 5.5mm |
Coil Power Rating DC | 525mW |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Coil Power Rating Class | 500 – 600mW |
Insulation Creepage Between Contact & Coil | .197in, 5mm |
Contact Limiting Making Current | 15A |
Contact Voltage Rating | 250VAC |
Coil Resistance | 1097Ω |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tube, Box & Tube |
実装方法 | Tube, Box & Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
SCRPB534024 | Avnet America |
Relay, PB534024 | TE Connectivity 7-1415539-0 | RS Americas |
General Purpose Relays PB534024 | Sager |
Where can I find additional details, specifications and documents for a 7-1415539-0?
Additional datasheets, footprints and schematics for 7-1415539-0 are listed on our Part Details page. You can also find images and similar parts to 7-1415539-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1415539-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1415539-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1415539-0 fall under?
The 7-1415539-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1415539-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1415539-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1415539-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1415539-0 have stock available?
Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for 7-1415539-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1415539-0 often in real-time on the comparison pages.
What if I can't find stock of 7-1415539-0?
You can fill out our help required form which you can use to request a quote for 7-1415539-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.