7-1415538-7 Relays by TE Connectivity

RT424024WG

Status: Active
Series: -
RoHS: Unknown
Aliases: RT424024WG
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.08

Distributor Stock
Logo for Distrelec
Distrelec
from US$2.95
92
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.88
432
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.74
340
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.14
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.56
-
Buy Now
Logo for Boersig
Boersig
from US$2.50
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.09
-
Buy Now
Logo for TE Store
TE Store
from US$4.97
-
Buy Now
Logo for Sager
Sager
from US$2.75
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Weight .459oz, 13g
Insulation Special Features Tracking Index of Relay Base PTI250
Contact Number of Poles 2
Terminal Type PCB-THT
Contact Material AgNi90/10
Contact Current Rating (Max) 8A
Contact Current Class 16A, 5 – 10A
Contact Arrangement 2 Form C (CO)
Insulation Clearance Between Contact & Coil .394in, 10mm
Height Class (Mechanical) 15 – 16mm
Product Width .5in, 12.7mm
Product Length 29mm, 1.142in
Insulation Clearance Class 8mm
Product Height 15.7mm, .618in
Width Class (Mechanical) 12 – 16mm
Length Class (Mechanical) 25 – 30mm
Contact Limiting Continuous Current 8A
Insulation Initial Dielectric Between Adjacent Contacts 2500Vrms
Contact Limiting Breaking Current 8A
Coil Special Features UL Coil Insulation Class F
Contact Limiting Short-Time Current 8A
Insulation Creepage Between Contact & Coil 10mm, .394in
Insulation Initial Dielectric Between Contacts & Coil 5000Vrms
Insulation Initial Dielectric Between Coil & Contact Class 4000V
Coil Resistance 1440Ω
Coil Power Rating DC 400mW
Contact Limiting Making Current 15A
Contact Voltage Rating 250VAC
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Coil Magnetic System Monostable, DC
Insulation Creepage Class 8mm
Contact Switching Voltage (Max) 400VAC
Coil Voltage Rating 24VDC
Coil Power Rating Class 300 – 400mW
Relay Mounting Type Printed Circuit Board
Packaging Method Box & Tube, Carton
実装方法 Carton, Box & Tube
Power Relay Type Standard
Environmental Category of Protection RTII
Environmental Ambient Temperature (Max) 85°C, 185°F
Environmental Ambient Temperature Class 70 – 85°C

Alternative Descriptions

General Purpose Relays RT424024WG RELAY RT-SERIES | Rapid Electronics
TE Connectivity - Schrack Power Relay, RT, 2CO, DC, 24V | Distrelec
Electromechanical Relay DPDT 15A 24VDC 1.44KOhm Through Hole | Avnet America
Relay, RT424024WG | TE Connectivity 7-1415538-7 | RS Americas
RT2 POWER PCB RELAY | TTI Europe
Special Order: RT424024WG Power Relay | Part Number: 7-1415538-7 | Internal Number: 7-1415538-7 | Alias Number: RT424024WG | TE Connectivity | TE Store
General Purpose Relays Rt424024Wg Relay Rt-Series |Amp Te Connectivity 7-1415538-7 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7-1415538-7?

Additional datasheets, footprints and schematics for 7-1415538-7 are listed on our Part Details page. You can also find images and similar parts to 7-1415538-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7-1415538-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1415538-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7-1415538-7 fall under?

The 7-1415538-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 7-1415538-7 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1415538-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 7-1415538-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7-1415538-7 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Future Electronics and Avnet America have stock available or on a lead time for 7-1415538-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7-1415538-7 often in real-time on the comparison pages.

What if I can't find stock of 7-1415538-7?

You can fill out our help required form which you can use to request a quote for 7-1415538-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay