7-1415537-1 Relays by TE Connectivity

SR6A6L10

Status: Active
Series: -
RoHS: Unknown
Aliases: SR6A6L10
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.25

Distributor Stock
Logo for Farnell
Farnell
from US$23.33
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$21.06
-
Buy Now
Logo for Avnet America
Avnet America
from US$18.27
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$17.25
-
Buy Now
Logo for Sager
Sager
from US$25.80
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Weight 1.058oz, 30g
Contact Special Features Force Guided Contacts
Contact Material AgSnO2
Contact Current Rating (Max) 8A
Contact Arrangement 3 Form A (NO) + 3 Form B (NC)
Contact Plating Material Gold Flash
Contact Number of Poles 6
Contact Current Class 5 – 10A
Terminal Type PCB-THT
Insulation Clearance Class 5 – 8mm
Length Class (Mechanical) 50 – 60mm
Product Height .65in, 16.5mm
Product Width 16.51mm, .65in
Insulation Clearance Between Contact & Coil .217in, 5.5mm
Width Class (Mechanical) 16 – 20mm
Product Length 2.167in, 55mm
Height Class (Mechanical) 16 – 20mm
Coil Current 7.27A
Contact Limiting Making Current 8A
Coil Magnetic System Monostable, DC
Insulation Initial Dielectric Between Coil & Contact Class 3500 – 4000V
Coil Power Rating Class 600 – 800mW
Contact Limiting Short-Time Current 8A
Insulation Creepage Between Contact & Coil .217in, 5.5mm
Contact Switching Load (Min) 10mA @ 5V
Contact Limiting Breaking Current 8A
Coil Power Rating DC 800mW
Contact Limiting Continuous Current 8A
Coil Resistance 15130Ω
Insulation Creepage Class 3 – 5.5mm
Contact Voltage Rating 250VAC
Contact Switching Voltage (Max) 400VAC
Coil Voltage Rating 110VDC
Insulation Initial Dielectric Between Adjacent Contacts 3000Vrms
Insulation Initial Dielectric Between Open Contacts 1500Vrms
Insulation Initial Dielectric Between Contacts & Coil 4000Vrms
Relay Mounting Type Printed Circuit Board
Comment Well suited for emergency shut-off, machine control, elevator and escalator control, light barrier control
Packaging Method Box & Tube, Tube
実装方法 Tube, Box & Tube
Power Relay Type Force-Guided
Environmental Ambient Temperature (Max) 70°C, 158°F
Environmental Category of Protection RTIII
Environmental Ambient Temperature Class -25 – 70°C


Alternative Descriptions

Sr6A6L10 |Schrack Te Connectivity 7-1415537-1 | Newark Electronics
Electromechanical Relay 3PST-NO/3PST-NC 8A 110VDC 10.08KOhm Through Hole | Avnet America
FORCE GUIDED RELAY | TTI Europe
Safety Relays 8A, 110 VDC 3 Form A(NO) PCB MNT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7-1415537-1?

Additional datasheets, footprints and schematics for 7-1415537-1 are listed on our Part Details page. You can also find images and similar parts to 7-1415537-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7-1415537-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1415537-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7-1415537-1 fall under?

The 7-1415537-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 7-1415537-1 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1415537-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 7-1415537-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7-1415537-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 7-1415537-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7-1415537-1 often in real-time on the comparison pages.

What if I can't find stock of 7-1415537-1?

You can fill out our help required form which you can use to request a quote for 7-1415537-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay