7-1415430-5 Relays by TE Connectivity

0430 16 0703 00

Status: Active
Series: -
RoHS: Unknown
Aliases: 43016070300
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Product Weight 1.13oz, 32g
Insulation Special Features Tracking Index of Relay Base PTI250
Contact Current Class 10 – 20A, 16A
Contact Arrangement 1 Form C (CO)
Terminal Type Solder, Quick Connect
Contact Current Rating (Max) 16A
Contact Number of Poles 1
Contact Material AgCu3
Product Height 1.122in, 28.5mm
Height Class (Mechanical) 25 – 30mm
Insulation Clearance Class 8mm, 5 – 8mm
Insulation Clearance Between Contact & Coil 8mm, .315in
Width Class (Mechanical) 30 – 40mm
Product Length 1.398in, 35.5mm
Length Class (Mechanical) 35 – 40mm
Product Width 31.5mm, 1.24in
Insulation Initial Dielectric Between Coil & Contact Class 4000 – 5000V, 3500 – 4000V
Contact Switching Voltage (Max) 400VAC, 270VDC
Contact Limiting Making Current 25A
Contact Limiting Breaking Current 16A
Insulation Creepage Between Contact & Coil 8mm, .315in
Coil Power Rating Class 1 – 2VA
Insulation Creepage Class 5.5 – 8mm, 8mm
Coil Power Rating AC 1.8VA
Contact Voltage Rating 250VAC
Contact Limiting Continuous Current 16A
Insulation Initial Dielectric Between Contacts & Coil 4000Vrms
Coil Resistance 17500Ω
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Coil Voltage Rating 230VAC
Coil Magnetic System Monostable, AC
Relay Mounting Type Bracket
Packaging Method Tray
実装方法 Tray
Power Relay Type Standard
Environmental Ambient Temperature (Max) 70°C, 158°F
Environmental Ambient Temperature Class -20 – 70°C
Environmental Category of Protection RTI

Alternative Descriptions

Electromechanical Relay SPDT 25A 230VAC 17.5KOhm Bracket Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7-1415430-5?

Additional datasheets, footprints and schematics for 7-1415430-5 are listed on our Part Details page. You can also find images and similar parts to 7-1415430-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7-1415430-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1415430-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7-1415430-5 fall under?

The 7-1415430-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 7-1415430-5 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1415430-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 7-1415430-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7-1415430-5 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 7-1415430-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7-1415430-5 often in real-time on the comparison pages.

What if I can't find stock of 7-1415430-5?

You can fill out our help required form which you can use to request a quote for 7-1415430-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay