7-1415390-1 Relays by TE Connectivity

PE014H02

Status: Active
Series: -
RoHS: Unknown
Aliases: PE014H02
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.76

Distributor Stock
Logo for Farnell
Farnell
from US$4.75
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.22
486
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.97
486
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.54
486
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.76
486
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.79
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.00
-
Buy Now
Logo for Boersig
Boersig
from US$4.09
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.21
-
Buy Now
Logo for TE Store
TE Store
from US$9.84
-
Buy Now
Logo for Sager
Sager
from US$4.28
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Weight .1764oz, 5g
Insulation Special Features Tracking Index of Relay Base PTI250
Contact Current Class 16A, 5 – 10A
Contact Number of Poles 1
Contact Arrangement 1 Form C (CO)
Terminal Type PCB-THT
Contact Current Rating (Max) 5A
Contact Material AgNi90/10
Product Width .394in, 10mm
Height Class (Mechanical) 9 – 10mm
Length Class (Mechanical) 16 – 20mm
Product Length .787in, 20mm
Product Height 10mm, .394in
Width Class (Mechanical) 8 – 10mm
Insulation Clearance Between Contact & Coil 3.2mm, .126in
Insulation Clearance Class 2.5 – 4mm
Contact Switching Voltage (Max) 400VAC
Coil Resistance 22Ω
Coil Magnetic System Bistable, 1 Coil, Polarized
Insulation Creepage Class 3 – 5.5mm
Insulation Creepage Between Contact & Coil 4mm, .157in
Contact Limiting Short-Time Current 5A
Insulation Initial Dielectric Between Coil & Contact Class 3500 – 4000V
Coil Power Rating DC 220mW
Insulation Initial Resistance 10000000MΩ
Contact Limiting Breaking Current 5A
Contact Limiting Continuous Current 5A
Contact Voltage Rating 250VAC
Insulation Initial Dielectric Between Contacts & Coil 4000Vrms
Coil Voltage Rating 2VDC
Coil Power Rating Class 200 – 300mW
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Contact Limiting Making Current 5A
Relay Mounting Type Printed Circuit Board
実装方法 Box & Tube, Carton
Packaging Method Carton, Box & Tube
Power Relay Type Standard
Environmental Ambient Temperature (Max) 185°F, 85°C
Environmental Category of Protection RTII
Environmental Ambient Temperature Class 70 – 85°C

Alternative Descriptions

General Purpose Relays Pe014H02 |Amp Te Connectivity 7-1415390-1 | Newark Electronics
General Purpose Relays PE014H02 | Rapid Electronics
TE Connectivity PE014H02 Power/Signal Relay 1 Form C SPD | Distrelec
POWER - GENERAL PURPOSE RELAYS | Farnell
Electromechanical Relay SPDT 5A 2.2VDC 22Ohm Through Hole | Avnet America
Relay, PE014H02 | TE Connectivity 7-1415390-1 | RS Americas
IND. MINIATURE PCB RELAY | TTI Europe
Special Order: PE014H02 Power Relay Type: Standard Coil Magnetic System: Bistable, 1 Coil, Polarized Coil Power Rating DC: 220 mW Coil Resistance: 22 Ω Coil Voltage Rating: 2 VDC Standard Bistable, 1 Coil, Polarized 220 mW 22 Ω | Power Relay | Part Number: 7-1415390-1 | Internal Number: 7-1415390-1 | Alias Number: PE014H02 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7-1415390-1?

Additional datasheets, footprints and schematics for 7-1415390-1 are listed on our Part Details page. You can also find images and similar parts to 7-1415390-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7-1415390-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1415390-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7-1415390-1 fall under?

The 7-1415390-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 7-1415390-1 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1415390-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 7-1415390-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7-1415390-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 7-1415390-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7-1415390-1 often in real-time on the comparison pages.

What if I can't find stock of 7-1415390-1?

You can fill out our help required form which you can use to request a quote for 7-1415390-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay