Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PBH14022 |
No distributors results available
Product Weight | .19oz, 5.4g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Material | AgNi90/10 |
Terminal Type | PCB-THT |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 5 – 10A, 16A |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 6A |
Product Length | .591in, 15mm |
Product Height | 20mm, .787in |
Insulation Clearance Class | 2.5 – 4mm |
Height Class (Mechanical) | 16 – 20mm |
Insulation Clearance Between Contact & Coil | .118in, 3mm |
Product Width | .591in, 15mm |
Length Class (Mechanical) | 14 – 16mm |
Width Class (Mechanical) | 12 – 16mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating Class | 300 – 400mW |
Insulation Creepage Class | 3 – 5.5mm |
Contact Limiting Breaking Current | 6A |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Contact Limiting Short-Time Current | 6A |
Coil Resistance | 1344Ω |
Coil Voltage Rating | 22VDC |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Coil Power Rating DC | 360mW |
Contact Limiting Making Current | 10A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, DC |
Contact Limiting Continuous Current | 6.5A |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tube, Tube |
Packaging Method | Box & Tube, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 85 – 105°C |
Environmental Ambient Temperature (Max) | 105°C, 221°F |
Environmental Category of Protection | RTII |
Where can I find additional details, specifications and documents for a 7-1415357-1?
Additional datasheets, footprints and schematics for 7-1415357-1 are listed on our Part Details page. You can also find images and similar parts to 7-1415357-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1415357-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1415357-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1415357-1 fall under?
The 7-1415357-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1415357-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1415357-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1415357-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1415357-1 have stock available?
There is no stock from authorised distributors for 7-1415357-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1415357-1 often in real-time on the comparison pages.
What if I can't find stock of 7-1415357-1?
You can fill out our help required form which you can use to request a quote for 7-1415357-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.