7-1415074-1 Relays by TE Connectivity

PT2S7LB2

Status: Active
Series: -
RoHS: Unknown
Aliases: E41425-000,
AMPS-7-1415074-1,
PT2S7LB2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.37

Distributor Stock
Logo for Distrelec
Distrelec
from US$19.88
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$21.04
77
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$27.00
77
in stock
Buy Now
Logo for TE Store
TE Store
from US$56.95
16
in stock
Buy Now
Logo for Farnell
Farnell
from US$21.94
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.85
-
Buy Now
Logo for Avnet America
Avnet America
from US$19.48
-
Buy Now
Logo for element14
element14
from US$29.98
-
Buy Now
Logo for Boersig
Boersig
from US$12.37
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$15.42
-
Buy Now
Logo for Sager
Sager
from US$22.93
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Weight 71g, 2.504oz
Contact Material AgNi90/10
Contact Number of Poles 2
Contact Current Class 16A, 10 – 20A
Terminal Type Screw Terminals
Contact Current Rating (Max) 12A
Contact Arrangement 2 Form C (CO)
Product Width 1.063in, 27mm
Width Class (Mechanical) 25 – 30mm
Insulation Clearance Class 2.5 – 4mm
Product Length 73.5mm, 2.894in
Product Height 2.283in, 58mm
Insulation Clearance Between Contact & Coil .157in, 4mm
Coil Power Rating Class 600 – 800mW
Insulation Creepage Class 3 – 5.5mm
Insulation Initial Dielectric Between Contacts & Coil 2500Vrms, 2500V
Coil Magnetic System Monostable, DC
Contact Switching Load (Min) 10mA @ 12V
Contact Limiting Making Current 24A
Contact Limiting Short-Time Current 12A
Actuating System DC
Contact Switching Voltage (Max) 400VAC
Contact Limiting Breaking Current 24A
Insulation Initial Dielectric Between Coil & Contact Class 1500 – 2500V
Coil Special Features LED, Electrical Indicator
Insulation Initial Dielectric Between Adjacent Contacts 2500Vrms
Coil Resistance 192Ω
Insulation Creepage Between Contact & Coil .157in, 4mm
Contact Limiting Continuous Current 12A
Contact Voltage Rating 250VAC
Insulation Initial Dielectric Between Open Contacts 1200Vrms
Coil Power Rating DC 750mW
Coil Voltage Rating 24VDC
Relay Mounting Type DIN Rail
Packaging Method Carton
実装方法 Carton
Power Relay Type Industrial Panel Plug-In
Environmental Ambient Temperature (Max) 158°F, 70°C
Environmental Ambient Temperature Class 50 – 70°C
Operating Temperature Range -40 – 70°C
Environmental Category of Protection RTI

Alternative Descriptions

Industrial Relays 2 Form C DPDT 12A 12VDC RED LED | Rapid Electronics
PT2S7LB2 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 750 mW Coil Resistance: 192 Ω Coil Special Features: LED Electrical Indicator Industrial Panel Plug-In Monostable, DC 750 mW 192 Ω | Power Relay | Part Number: 7-1415074-1 | Internal Number: 7-1415074-1 | Alias Number: AMPS-7-1415074-1 | TE Connectivity | TE Store
RELAY, DPDT, 240VAC, 12A | Farnell
General Purpose Relay, Pt Series, Power, Non Latching, Dpdt, 12 Vdc, 12 A Rohs Compliant: Yes |Schrack Te Connectivity 7-1415074-1 | Newark Electronics
Electromechanical Relay DPDT 12A 12VDC 192Ohm DIN Rail | Avnet America
TE Connectivity Relay Package Pt PT 2CO DC 12V 12A Screw Terminal | Distrelec
INDUSTRY RELAY | TTI Europe
General Purpose Relays PT2S7LB2 RELAY SCHRACK PPI ACC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7-1415074-1?

Additional datasheets, footprints and schematics for 7-1415074-1 are listed on our Part Details page. You can also find images and similar parts to 7-1415074-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7-1415074-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1415074-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7-1415074-1 fall under?

The 7-1415074-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 7-1415074-1 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1415074-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 7-1415074-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7-1415074-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Farnell and Newark Electronics have stock available or on a lead time for 7-1415074-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7-1415074-1 often in real-time on the comparison pages.

What if I can't find stock of 7-1415074-1?

You can fill out our help required form which you can use to request a quote for 7-1415074-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay