Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PT271006 |
Prices starting from US$5.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.51
|
No stock
|
Buy Now | |
TE Store
from US$14.03
|
444
in stock
|
Buy Now | |
Newark Electronics
from US$8.91
|
-
|
Buy Now | |
Avnet America
from US$7.96
|
-
|
Buy Now | |
element14
from US$7.54
|
-
|
Buy Now | |
Boersig
from US$5.65
|
-
|
Buy Now | |
Distrelec
from US$9.48
|
-
|
Buy Now | |
TTI Europe
from US$5.00
|
-
|
Buy Now | |
Sager
from US$5.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 30g, 1.058oz |
---|---|
Insulation Special Features | 5000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 12A |
Contact Material | AgNi90/10 |
Terminal Type | PCB-THT |
Contact Current Class | 10 – 20A |
Contact Arrangement | 2 Form C (2 CO) |
Product Height | 1.18in, 30mm |
Dimensions (L x W x H) (Approximate) | 1.102 x .886 x 1.181in, 28 x 22.5 x 30mm |
Insulation Clearance Between Contact & Coil | 3mm |
Height Class (Mechanical) | 25 – 30mm |
Product Width | .886in, 22.5mm |
Product Length | 28mm, 1.102in |
Insulation Clearance Class | 2.5 – 4mm |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 20 – 25mm |
Coil Voltage Rating | 6VDC |
Insulation Initial Dielectric Between Contacts & Coil | 2500V, 1200Vrms |
Contact Switching Load (Min) | 10mA @ 12V |
Contact Limiting Breaking Current | 12A |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | 600 – 800mW |
Coil Magnetic System | Monostable, DC |
Coil Resistance | 48Ω |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Contact Limiting Short-Time Current | 300A |
Contact Limiting Making Current | 24A |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Coil Power Rating DC | 750mW |
Contact Switching Voltage (Max) | 400VAC |
Contact Voltage Rating | 240VAC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Carton & Tube |
Packaging Method | Carton & Tube |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Category of Protection | RTII |
PT271006 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 750 mW Coil Resistance: 48 Ω Coil Special Features: UL Coil Insulation Class F Industrial Panel Plug-In Monostable, DC 750 mW 48 Ω | Power Relay | Part Number: 7-1415027-1 | Internal Number: 7-1415027-1 | Alias Number: PT271006 | TE Connectivity | TE Store |
Power Relay, Dpdt, 6Vdc, 12A, Tht Rohs Compliant: Yes |Schrack Te Connectivity 7-1415027-1 | Newark Electronics |
SCR7-1415027-1 | Avnet America |
POWER RELAY, DPDT, 6VDC, 12A, THT | element14 |
TE Connectivity - Schrack Power Relay, PT, 2CO, DC, 6V | Distrelec |
INDUSTRY RELAY | TTI Europe |
General Purpose Relays PT271006 | Sager |
Where can I find additional details, specifications and documents for a 7-1415027-1?
Additional datasheets, footprints and schematics for 7-1415027-1 are listed on our Part Details page. You can also find images and similar parts to 7-1415027-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1415027-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1415027-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1415027-1 fall under?
The 7-1415027-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1415027-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1415027-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1415027-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1415027-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Boersig have stock available or on a lead time for 7-1415027-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1415027-1 often in real-time on the comparison pages.
What if I can't find stock of 7-1415027-1?
You can fill out our help required form which you can use to request a quote for 7-1415027-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.