Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23086-R1802-A803 |
Weight | 4g, .141oz |
---|---|
Contact Current Class | 20 – 30 A |
Terminal Type | PCB-THR |
Contact Arrangement | 1 Form C (CO) |
Contact Base Material | AgSnO2 |
Width | .508in, 12.9mm |
Height | .402in, 10.2mm |
Length | 12mm, .472in |
Width Class (Mechanical) | 12 – 16 mm |
Height Class (Mechanical) | 10 – 11 mm |
Length Class (Mechanical) | 10 – 12 mm |
Coil Power Rating (DC) | 796mW |
Coil Resistance | 181Ω |
Coil Magnetic System | Monostable, DC |
Current Rating (85°C) | 15A, 20A |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Contact Limiting Continuous Current | 30A |
Coil Power Rating Class | 600 – 800 mW |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Rated Voltage | 12VDC |
Rated Coil Voltage | 12VDC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Contact Limiting Breaking Current | 30A |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Making Current | 40A |
Mounting Type | Printed Circuit Board |
Relay Type | Micro Relay K (THR) |
Product Type | Relay |
Environmental Ambient Temperature (Max) | 221°F, 105°C |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 85 – 105°C |
V23086R1802A803-Ev-Cbox/Te Connectivity/Amp Brand |Amp Te Connectivity 7-1414967-8 | Newark Electronics |
Electromechanical Relay SPDT 40A 10VDC 181Ohm Through Hole | Avnet America |
Automotive Relays EV-CBOX | Sager |
Where can I find additional details, specifications and documents for a 7-1414967-8?
Additional datasheets, footprints and schematics for 7-1414967-8 are listed on our Part Details page. You can also find images and similar parts to 7-1414967-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1414967-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1414967-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1414967-8 fall under?
The 7-1414967-8 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > PCB Automotive Relays > PCB Single Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1414967-8 when available in the PCB Single Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1414967-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1414967-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1414967-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 7-1414967-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1414967-8 often in real-time on the comparison pages.
What if I can't find stock of 7-1414967-8?
You can fill out our help required form which you can use to request a quote for 7-1414967-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.