7-1414778-3

Relays, Contactors & Switches

> Relays

> Automotive, Truck, Bus & Off-Road Relays

> High Current Automotive Relays

distributor space
Organise Price Comparison Results by
Distributor Statistics for 7-1414778-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 7-1414778-3
Series Information for 7-1414778-3 - TE Connectivity
  • Status: Active
  • Product Code: D149
  • Global Product Line: A99
  • GPL Description: Automotive

Description

V23130C2421A431-EV-CBOX

Specifications

Weight:
210g, 7.408oz
Terminal Type:
Connector & Screw
Contact Current Class:
<50A
Contact Base Material:
AgSnO2
Contact Arrangement:
1 Form X (NO, Bridging)
Width:
60mm, 2.362in
Length Class (Mechanical):
35 – 40 mm
Length:
37mm, 1.457in
Height:
33mm, 1.299in
Width Class (Mechanical):
<40mm
Height Class (Mechanical):
30 – 40 mm
Rated Voltage:
24VDC
Coil Magnetic System:
Bistable, 2 Coils
Contact Limiting Short-Time Current:
1000A
Insulation Initial Dielectric Between Contacts and Coil:
500Vrms
Coil Power Rating (DC):
7000mW
Contact Limiting Continuous Current:
190A
Insulation Initial Dielectric Between Open Contacts:
500Vrms
Current Rating (85°C):
260A
Insulation Initial Dielectric Between Coil/Contact Class:
0 – 500 V
Coil Resistance:
20Ω
Rated Coil Voltage:
24VDC
Contact Switching Load (Min):
1000mA @ 5VDC
Contact Limiting Breaking Current:
1500A
Contact Limiting Making Current:
1500A
Mounting Type:
Screw
Mounting Brackets:
Without
High Power Relays (<75A):
Yes
Product Category:
Electromechanical Relays
Product Classification:
Relays - Automotive High Current Relays
Product Type:
Relay
Product Designation:
High Current Automotive Relays
Relay Type:
Battery Disconnect Switch BDS-A
Environmental Ambient Temperature (Max):
120°C, 248°F
Environmental Ambient Temperature Class:
105 – 125°C
Environmental Category of Protection:
RTI

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
V23130C2421A431-EV-CBOX
Avnet America
Electromechanical Relay SPST-NO-DM 260A 24VDC 19.9Ohm Flange Mount
Avnet Europe
Electromechanical Relay SPST-NO-DM 260A 24VDC 19.9Ohm Flange Mount