Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393813-6 |
Weight | .952oz, 27g |
---|---|
Terminal Type | Solder, Plug-In |
Contact Plating Material | Gold Flash |
Contact Current Class | 2 – 5 A |
Contact Arrangement | 2 Form C (CO) |
Contact Number of Poles | 4 |
Contact Material | Nickel |
Contact Current Rating | 2A |
Length Class (Mechanical) | 30 – 35 mm |
Length | 1.378in, 35mm |
Width Class (Mechanical) | 16 – 20 mm |
Width | .748in, 19mm |
Height | 1.181in, 30mm |
Height Class (Mechanical) | 25 – 30 mm |
Contact Limiting Short-Time Current | 5A |
Coil Resistance | 630Ω |
Input Voltage | 250VDC, 250VAC |
Contact Switching Voltage (Max) | 260VDC, 250VAC |
Insulation Initial Resistance | 1000000MΩ |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Contact Limiting Breaking Current | 5A |
Coil Power Rating Class | 800 – 1000 mW |
Contact Voltage Rating | 250VAC, 260VDC |
Contact Limiting Continuous Current | 5A |
Actuating System | DC |
Power Consumption | 1000 – 2000mW |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Making Current | 5A |
Coil Voltage Rating | 24VAC, 24VDC |
Coil Power Rating (DC) | 1000mW |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Adjacent Contacts | 100Vrms |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Carton |
Relay Style | Cradle S Relay |
Relay Type | Cradle S Relay V23054/V23062 |
Product Type | Relay |
Insertion Loss (HF Parameter) | -.27dB @ 900MHz, -.02dB @ 100MHz |
Isolation (HF Parameter) | -20.7dB @ 900MHz, -39dB @ 100MHz |
Termination Type | Solder Terminals |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Operating Temperature Range | -40 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
V23054E1020F110 |Amp Te Connectivity 7-1393813-6 | Newark Electronics |
Electromechanical Relay 4PDT 5A 24VDC 630Ohm Socket | Avnet America |
SIGNAL RELAY, 4PDT, 5A, 250VAC, SOCKET | element14 |
Low Signal Relays - PCB RELAY | Sager |
Where can I find additional details, specifications and documents for a 7-1393813-6?
Additional datasheets, footprints and schematics for 7-1393813-6 are listed on our Part Details page. You can also find images and similar parts to 7-1393813-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393813-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393813-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393813-6 fall under?
The 7-1393813-6 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393813-6 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393813-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393813-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393813-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Boersig have stock available or on a lead time for 7-1393813-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393813-6 often in real-time on the comparison pages.
What if I can't find stock of 7-1393813-6?
You can fill out our help required form which you can use to request a quote for 7-1393813-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.