Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254A2216C215 |
Prices starting from US$4.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.64
|
441
in stock
|
Buy Now | |
TTI Europe
from US$4.99
|
1,120
in stock
|
Buy Now | |
Newark Electronics
from US$6.55
|
451
in stock
|
Buy Now | |
element14
from US$7.56
|
451
in stock
|
Buy Now | |
Avnet America
from US$5.17
|
-
|
Buy Now | |
RS Americas
from US$5.47
|
-
|
Buy Now | |
Boersig
from US$6.62
|
-
|
Buy Now | |
Sager
from US$6.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Shell Material | Steel |
Post Size | .7mm |
Shell Plating Material | Tin |
Plastic | No |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 15 |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .059in, 1.5mm |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | PBTP GF |
Zugelassene Standards | DIN 41652 |
Approved Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Connector Lock Type | Female Screwlocks, 4-40 UNC |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Solder Tail |
Mating Retention | With |
Mating Retention Type | Threaded Insert |
Mounting Hole Diameter | 3.1mm |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 70 |
Packaging Method | Tray |
Shell Type | Front Metal Shell |
Connector System | Cable-to-Board |
Grounding Straps | With |
Product Type | Connector |
Profile | Standard |
Row-to-Row Spacing | 2.84 mm, .112 in |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Indents | With |
Connector Style | Plug |
Grounded | Yes |
Shell Size | 2 |
Boss on Shield | With |
Termination Post Length | .126in, 3.2mm |
Grounding Clips | Without |
D Sub Conn, Plug, Da, 15Pos, Solder Rohs Compliant: Yes |Amp Te Connectivity 7-1393740-9 | Newark Electronics |
D SUB CONN, PLUG, DA, 15POS, SOLDER | element14 |
D Sub Connector, Standard, Plug, AMPLIMITE HD-20, 15 Contacts, DA, Solder | Avnet America |
AMPLIMITE HD-20 Series,15 Way Mount PCB D-sub Conn Plug,2.74mm Pitch | TE Connectivity 7-1393740-9 | RS Americas |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 7-1393740-9?
Additional datasheets, footprints and schematics for 7-1393740-9 are listed on our Part Details page. You can also find images and similar parts to 7-1393740-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393740-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393740-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393740-9 fall under?
The 7-1393740-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-1393740-9 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393740-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393740-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393740-9 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 7-1393740-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393740-9 often in real-time on the comparison pages.
What if I can't find stock of 7-1393740-9?
You can fill out our help required form which you can use to request a quote for 7-1393740-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.