Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-7-1393670-0,
V23614A 263P 76, 674010-000 |
Body Material | Brass |
---|---|
Body Plating Material | Gold |
Cable Connector Orientation | Right Angle |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Accepts Cable Diameter (Max) | .142in, 3.6mm |
RF Connector Mated Outer Diameter (Approximate) | .307in, 7.8mm |
Impedance | 75Ω |
Detent | With |
Connector Mounting Type | Bulkhead |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Latching Quick Lock |
Operating Frequency | 10GHz |
Comment | For assembly instructions, see General Information Section. |
Dielectric Material | PTFE |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | DIN 1.0/2.3 Connectors |
RF Connector Style | Plug |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Cable Type | 02Y (St)CY 0.45/2.0 |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
V23614A 263P 76=Kabelstecker Rohs Compliant: Yes |Amp Te Connectivity 7-1393670-0 | Newark Electronics |
TE Connectivity | Sager |
Conn 1.0/2.3 PL 75Ohm Solder RA Cable Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 7-1393670-0?
Additional datasheets, footprints and schematics for 7-1393670-0 are listed on our Part Details page. You can also find images and similar parts to 7-1393670-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393670-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393670-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393670-0 fall under?
The 7-1393670-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-1393670-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393670-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393670-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393670-0 have stock available?
Authorised distributors including Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for 7-1393670-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393670-0 often in real-time on the comparison pages.
What if I can't find stock of 7-1393670-0?
You can fill out our help required form which you can use to request a quote for 7-1393670-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.