Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254B1200C310 |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.01
|
224
in stock
|
Buy Now | |
Newark Electronics
from US$3.10
|
224
in stock
|
Buy Now | |
Rapid Electronics
from US$3.07
|
224
in stock
|
Buy Now | |
Chip One Stop
from US$3.66
|
224
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,200
in stock
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
RS Americas
from US$2.55
|
-
|
Buy Now | |
Sager
from US$1.92
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Columns | 10 |
---|---|
Board-to-Board Configuration | Right Angle |
Number of Rows | 3 |
Rows Loaded | A, B, C |
Position Locations Loaded | Every even pitch |
Number of Signal Positions | 30 |
PCB Mount Orientation | Right Angle |
Number of Positions | 30 |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Contact Type | Pin |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | 12.62mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 12.62mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention | With |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Shielded | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Size | Third |
DIN Level | II |
Sealable | No |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | 3mm, .118in |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Din 41612 Conn V42254B1200C310 Pc612 Messerle |Amp Te Connectivity 7-1393644-1 | Newark Electronics |
DIN 41612 Conn V42254B1200C310 PC612 MESSERLE | Rapid Electronics |
TE Connectivity - AMP Connector V42254B1200C310%3DPC612 MESSERLE | Distrelec |
Conn DIN 41612 PIN 30 POS 2.54mm Solder RA Thru-Hole | Avnet Abacus |
V42254B1200C310=PC612 MESSERLE, Eurocard Connectors | TE Connectivity 7-1393644-1 | RS Americas |
DIN 41612 Connectors | Sager |
Status: | Unknown |
---|---|
Series: | Eurocard Type B Series |
RoHS: | Unknown |
Product Range | Eurocard Type B Series |
---|---|
No. of Contacts | 30Contacts |
Gender | Header |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold over Palladium Nickel Plated Contacts |
Contact Material | Phosphor Bronze |
No. of Mating Cycles | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 7-1393644-1?
Additional datasheets, footprints and schematics for 7-1393644-1 are listed on our Part Details page. You can also find images and similar parts to 7-1393644-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393644-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393644-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393644-1 fall under?
The 7-1393644-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-1393644-1 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393644-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393644-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393644-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet Abacus have stock available or on a lead time for 7-1393644-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393644-1 often in real-time on the comparison pages.
What if I can't find stock of 7-1393644-1?
You can fill out our help required form which you can use to request a quote for 7-1393644-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.