Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254B2201B200 |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 20 |
Number of Rows | 2 |
Number of Signal Positions | 20 |
Number of Columns | 10 |
Board-to-Board Configuration | Vertical |
Rows Loaded | A, B, C |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Base Material | Phosphor Bronze |
Contact Cross Section | .32 x .76mm |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Layout | Inline |
Underplate Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Connector Length | 3.7in, 93.98mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 11.51mm, .453in |
Connector Width | .317in, 8.05mm |
コネクタの高さ | 11.51mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2.54mm, .1in |
UL Rating | Recognized |
CSA Certified | Yes |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Retention | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Box & Tray, Tray |
Packaging Method | Tray, Box & Tray |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Shielded | No |
Sealable | No |
DIN Size | Standard |
DIN Level | II |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .114in, 2.9mm |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
V42254B2201B200=Pc612 Federlei |Amp Te Connectivity 7-1393640-2 | Newark Electronics |
Conn DIN 41612 RCP 20 POS 2.54mm Solder ST Thru-Hole | Avnet America |
DIN 41612 Connectors | Sager |
Where can I find additional details, specifications and documents for a 7-1393640-2?
Additional datasheets, footprints and schematics for 7-1393640-2 are listed on our Part Details page. You can also find images and similar parts to 7-1393640-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393640-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393640-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393640-2 fall under?
The 7-1393640-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-1393640-2 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393640-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393640-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393640-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 7-1393640-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393640-2 often in real-time on the comparison pages.
What if I can't find stock of 7-1393640-2?
You can fill out our help required form which you can use to request a quote for 7-1393640-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.