Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393252-7 |
Prices starting from US$23.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$34.09
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$32.60
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$35.60
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$31.00
|
2
in stock
|
Buy Now | |
Avnet America
from US$23.49
|
-
|
Buy Now | |
RS Americas
from US$35.01
|
-
|
Buy Now | |
TTI Europe
from US$26.71
|
-
|
Buy Now | |
Sager
from US$33.18
|
-
|
Buy Now |
Earthing Switch | Without |
---|---|
Panel Cutout | .75 x 1.66in |
Circuit Function | Series Trip |
Trip Time at 200% | .03 (Max)seconds |
Pole Configuration | 1 |
Circuit Breaker Size | 50.8mm, 2in |
Panel Thickness | .047 – .11in |
Current Rating | 2A |
Voltage Rating DC | 65VDC |
Interrupt Capacity | 5000A @ 277VAC |
Stamped Marking Type | International I/O |
Mounting Type | Panel Mount |
Series/Mounting Option | W6 (6-32 Mounting Threads) |
Mounting Options | 6-32 Mounting Threads |
Actuator Type | Toggle |
Product Type | Circuit Breaker |
Toggle Color | White |
Illuminated | No |
Illumination Type | No Light |
Circuit Breaker Type | Magnetic |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breakers W67-X2Q50-2 M6/M7/M9/W6/W7 |Potter&brumfield Te Connectivity 7-1393252-7 | Newark Electronics |
Circuit Breakers W67-X2Q50-2 M6/M7/M9/W6/W7 | Rapid Electronics |
TE Connectivity W67-X2Q50-2 M6/M7/M9/W6/W7 Circuit Break | Distrelec |
Circuit Breaker Magnetic Hydraulic 1Pole 2A 65VDC | Avnet America |
W67-X2Q50-2M6/M7/M9/W6/W7 | TE Connectivity 7-1393252-7 | RS Americas |
W67-X2Q50-2 CIRCUIT BREAKER | TTI Europe |
Circuit Breakers CIRCUIT BREAKER SWITCH 2A WHITE | Sager |
Where can I find additional details, specifications and documents for a 7-1393252-7?
Additional datasheets, footprints and schematics for 7-1393252-7 are listed on our Part Details page. You can also find images and similar parts to 7-1393252-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393252-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393252-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393252-7 fall under?
The 7-1393252-7 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 7-1393252-7 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393252-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393252-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393252-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 7-1393252-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393252-7 often in real-time on the comparison pages.
What if I can't find stock of 7-1393252-7?
You can fill out our help required form which you can use to request a quote for 7-1393252-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.