Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393250-0 |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.69
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.14
|
692
in stock
|
Buy Now | |
RS Americas
from US$1.89
|
668
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.14
|
230
in stock
|
Buy Now | |
Future Electronics
from US$2.36
|
-
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
TTI Europe
from US$2.47
|
-
|
Buy Now | |
Sager
from US$2.52
|
-
|
Buy Now |
Bezel Color | Black with White Rate Marking |
---|---|
Button Color | Black |
Earthing Switch | Without |
Circuit Function | Series Trip |
Pole Configuration | 1 |
Trip Time at 200% | 2.2 – 15seconds |
Panel Thickness | .075 – .105in, 1.91 – 2.67mm |
Current Rating | 5A |
Voltage Rating DC | 32VDC |
Voltage Rating AC | 250VAC |
Mounting Options | Snap-In Panel Mount |
Mounting Bushing | None |
Mounting Type | Panel Mount |
Circuit Breaker Style | Fuse Holder Type |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
CKT BRKR,THERMAL,250VAC,5A W28-XT1A-5 | Heilind Electronics |
Circuit Breaker Thermal 5A 250VAC 32VDC Push-Reset Panel Mount W28 Series | TE Connectivity 7-1393250-0 | RS Americas |
W28 Series 5 A 32 V 1 Pole Push to Reset Fuseholder Thermal Circuit Breaker | Future Electronics |
Circuit Breaker Thermal 1Pole 5A 250VAC/32VDC | Avnet America |
W28-XT1A-5 CIRCUIT BREAKER | TTI Europe |
Circuit Breakers 1pole 5Amp Therm Circuit Brker | Sager |
Where can I find additional details, specifications and documents for a 7-1393250-0?
Additional datasheets, footprints and schematics for 7-1393250-0 are listed on our Part Details page. You can also find images and similar parts to 7-1393250-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393250-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393250-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393250-0 fall under?
The 7-1393250-0 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 7-1393250-0 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393250-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393250-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393250-0 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Future Electronics and Avnet America have stock available or on a lead time for 7-1393250-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393250-0 often in real-time on the comparison pages.
What if I can't find stock of 7-1393250-0?
You can fill out our help required form which you can use to request a quote for 7-1393250-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.