Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393246-6 |
Prices starting from US$17.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$33.07
|
No stock
|
Buy Now | |
Heilind Electronics
from US$27.53
|
135
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$27.53
|
31
in stock
|
Buy Now | |
RS
from US$43.35
|
4
in stock
|
Buy Now | |
Future Electronics
from US$17.90
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$41.87
|
-
|
Buy Now | |
Avnet America
from US$19.55
|
-
|
Buy Now | |
element14
from US$33.83
|
-
|
Buy Now | |
Boersig
from US$27.23
|
-
|
Buy Now | |
TTI Europe
from US$19.58
|
-
|
Buy Now | |
Sager
from US$21.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Button Color | Blk w/White Amp Rate Mark & White Trip Band |
---|---|
Earthing Switch | Without |
Panel Cutout | .375 – .386 (Diameter)in |
Circuit Function | Series Trip |
Trip Time at 200% | 6 – 22seconds |
Pole Configuration | 1 |
Current Rating | 50A |
Voltage Rating DC | 50VDC |
Voltage Rating AC | 240VAC |
Interrupt Capacity | 1000A @ 50VDC or 240VAC |
Mounting Hardware Packaging | Assembled to Bushing |
Mounting Bushing | 3/8-24 Threaded Bushing .375" [9.53mm] Long, Silver Color |
Mounting Type | Panel Mount |
Mounting Options | Two Hex Nuts/Lockwasher |
Actuator Type | Push-Pull |
Circuit Breaker Style | Push-Pull Button |
Circuit Breaker Type | Thermal |
Product Type | Circuit Breaker |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 8-32 Screws 90° to Each Other |
W23-X1A1G-50=W23/W31 | Heilind Electronics |
Thermal Circuit Breaker Push/Pull Act Pa | RS |
W23 Series 50 A 250 VAC 1 Pole Black Push / Pull Thermal Circuit Breaker | Future Electronics |
Thermal Ckt Breaker, 1P, 50A/240V, Panel Rohs Compliant: Yes |Potter&brumfield Te Connectivity 7-1393246-6 | Newark Electronics |
Circuit Breaker Thermal 1Pole 50A 250VAC/50VDC | Avnet America |
THERMAL CKT BREAKER, 1P, 50A/240V, PANEL | element14 |
TE Connectivity - AMP Circuit Breaker W23-X1A1G-50 | Distrelec |
W23-X1A1G-50 CIRCUIT BREAKER | TTI Europe |
Circuit Breakers 50A PUSH/PULL ACT. | Sager |
Circuit Breaker Thermal 1Pole 50A 240VAC/50VDC 2-Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a 7-1393246-6?
Additional datasheets, footprints and schematics for 7-1393246-6 are listed on our Part Details page. You can also find images and similar parts to 7-1393246-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393246-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393246-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393246-6 fall under?
The 7-1393246-6 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 7-1393246-6 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393246-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393246-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393246-6 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Future Electronics and Newark Electronics have stock available or on a lead time for 7-1393246-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393246-6 often in real-time on the comparison pages.
What if I can't find stock of 7-1393246-6?
You can fill out our help required form which you can use to request a quote for 7-1393246-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.