Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393246-4 |
Prices starting from US$19.55
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$38.14 |
20
|
Buy Now | |
Heilind Electronics | US$27.53 |
147
|
Buy Now | |
Powell Electronics | US$26.78 |
64
|
Buy Now | |
Heilind Electronics Asia | US$27.53 |
49
|
Buy Now | |
Rapid Electronics | US$43.08 |
20
|
Buy Now | |
Newark Electronics | US$39.90 |
-
|
Buy Now | |
Future Electronics | US$21.17 |
-
|
Buy Now | |
Avnet America | US$19.55 |
-
|
Buy Now | |
element14 | US$40.07 |
-
|
Buy Now | |
TTI Europe | US$23.76 |
-
|
Buy Now | |
Sager | US$21.38 |
-
|
Buy Now | |
Farnell | US$26.11 |
-
|
Buy Now |
Button Color | Blk w/White Amp Rate Mark & White Trip Band |
---|---|
Earthing Switch | Without |
Panel Cutout | .375 – .386 (Diameter)in |
Circuit Function | Series Trip |
Trip Time at 200% | 6 – 22seconds |
Pole Configuration | 1 |
Voltage Rating AC | 240VAC |
Current Rating | 40A |
Voltage Rating DC | 50VDC |
Interrupt Capacity | 1000A @ 50VDC or 240VAC |
Mounting Options | Two Hex Nuts/Lockwasher |
Mounting Bushing | 3/8-24 Threaded Bushing .375" [9.53mm] Long, Silver Color |
Mounting Type | Panel Mount |
Mounting Hardware Packaging | Assembled to Bushing |
Actuator Type | Push-Pull |
Circuit Breaker Style | Push-Pull Button |
Circuit Breaker Type | Thermal |
Illumination Type | No Light |
Product Type | Circuit Breaker |
Illuminated | No |
Termination Type | 8-32 Screws 90° to Each Other |
W23-X1A1G-40=W23/W31 | Heilind Electronics |
Circuit Breakers 40A PUSH/PULL ACT. | Rapid Electronics |
TE Connectivity W23-X1A1G-40 W23/W31 Pushbutton Switch S | Distrelec |
Circuit Breakers 40A Push/Pull Act. |Amp Te Connectivity 7-1393246-4 | Newark Electronics |
W23 Series 40 A 250 VAC 1 Pole Black Push / Pull Thermal Circuit Breaker | Future Electronics |
Circuit Breaker Thermal 1Pole 40A 250VAC/50VDC | Avnet America |
W23-X1A1G-40 CIRCUIT BREAKER | TTI Europe |
Where can I find additional details, specifications and documents for a 7-1393246-4?
Additional datasheets, footprints and schematics for 7-1393246-4 are listed on our Part Details page. You can also find images and similar parts to 7-1393246-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393246-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393246-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393246-4 fall under?
The 7-1393246-4 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 7-1393246-4 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393246-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393246-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393246-4 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Heilind Electronics Asia, Rapid Electronics and Distrelec have stock available or on a lead time for 7-1393246-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393246-4 often in real-time on the comparison pages.
What if I can't find stock of 7-1393246-4?
You can fill out our help required form which you can use to request a quote for 7-1393246-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.