Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
RT314A03,
475012000026 |
Prices starting from US$3.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.77
|
137,351
in stock
|
Buy Now | |
Newark Electronics
from US$6.01
|
137,351
in stock
|
Buy Now | |
Rapid Electronics
from US$3.75
|
137,351
in stock
|
Buy Now | |
Farnell
from US$5.33
|
109,904
in stock
|
Buy Now | |
TE Store
from US$10.01
|
2,573
in stock
|
Buy Now | |
Future Electronics
from US$4.37
|
-
|
Buy Now | |
Avnet America
from US$3.94
|
-
|
Buy Now | |
RS Americas
from US$7.63
|
-
|
Buy Now | |
Boersig
from US$3.90
|
-
|
Buy Now | |
TTI Europe
from US$3.05
|
-
|
Buy Now | |
Sager
from US$4.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 14g, .494oz |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT, Plug-In |
Contact Current Rating (Max) | 16A |
Contact Current Class | 10 – 20A, 16A |
Contact Material | AgNi90/10 |
Width Class (Mechanical) | 12 – 16mm |
Product Height | 15.7mm, .618in |
Insulation Clearance Between Contact & Coil | .394in, 10mm |
Product Length | 1.142in, 29mm |
Product Width | 12.7mm, .5in |
Height Class (Mechanical) | 15 – 16mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 3VDC |
Coil Magnetic System | Bistable, 1 Coil, Polarized |
Coil Power Rating DC | 429mW |
Coil Power Rating Class | 400 – 500mW |
Coil Special Features | UL Coil Insulation Class F, Magnetic Latching |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Breaking Current | 16A |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Coil Resistance | 21Ω |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 30A |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board, Socket |
Packaging Method | Tube, Carton |
実装方法 | Carton, Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
General Purpose Relays Rt314A03 |Amp Te Connectivity 7-1393239-7 | Newark Electronics |
General Purpose Relays RT314A03 | Rapid Electronics |
TE Connectivity - Schrack Power Relay, RT, 1CO, DC, 3V | Distrelec |
POWER RELAY, SPDT, 16A, 3VDC, THT | Farnell |
RT314A03 Power Relay Type: Standard Coil Magnetic System: Bistable, 1 Coil, Polarized Coil Power Rating DC: 429 mW Coil Resistance: 21 Ω Coil Special Features: Magnetic Latching UL Coil Insulation Class F Standard Bistable, 1 Coil, Polarized 429 mW 21 Ω | Power Relay | Part Number: 7-1393239-7 | Internal Number: 7-1393239-7 | Alias Number: 475012000026 | TE Connectivity | TE Store |
Industrial Reinforced PCB Relays up to 16A | Future Electronics |
General Purpose Relays | Avnet America |
Relay, RT314A03 | TE Connectivity 7-1393239-7 | RS Americas |
RT1 POWER PCB RELAY | TTI Europe |
TE Connectivity RT314A03 RELAY RT-SERIES | Sager |
Where can I find additional details, specifications and documents for a 7-1393239-7?
Additional datasheets, footprints and schematics for 7-1393239-7 are listed on our Part Details page. You can also find images and similar parts to 7-1393239-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393239-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393239-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393239-7 fall under?
The 7-1393239-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393239-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393239-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393239-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393239-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and TE Store have stock available or on a lead time for 7-1393239-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393239-7 often in real-time on the comparison pages.
What if I can't find stock of 7-1393239-7?
You can fill out our help required form which you can use to request a quote for 7-1393239-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.