Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RT31L012 |
Prices starting from US$2.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.53
|
160
in stock
|
Buy Now | |
TTI Europe
from US$3.04
|
6,840
in stock
|
Buy Now | |
Rapid Electronics
from US$2.90
|
5,257
in stock
|
Buy Now | |
Distrelec
from US$5.93
|
5,257
in stock
|
Buy Now | |
TE Store
from US$8.89
|
1,455
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.14
|
384
in stock
|
Buy Now | |
Newark Electronics
from US$4.44
|
160
in stock
|
Buy Now | |
element14
from US$3.95
|
160
in stock
|
Buy Now | |
Future Electronics
from US$3.52
|
-
|
Buy Now | |
Avnet America
from US$3.88
|
-
|
Buy Now | |
Boersig
from US$3.47
|
-
|
Buy Now | |
Sager
from US$3.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Material | AgSnO2 |
Contact Current Class | 10 – 20A, 16A |
Contact Current Rating (Max) | 16A |
Terminal Type | Plug-In, PCB-THT |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Product Length | 1.142in, 29mm |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Class | 8mm |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Coil Resistance | 360Ω |
Contact Limiting Making Current | 30A |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Coil Power Rating DC | 400mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Relay Mounting Type | Printed Circuit Board, Socket |
Packaging Method | Tube, Carton |
実装方法 | Tube, Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
POWER RELAY SPDT 16A 12V | TTI Europe |
General Purpose Relays SPDT 16A 12VDC INRUSH PWR | Rapid Electronics |
TE Connectivity RT31L012 Power/Signal Relay 1 Form C SPD | Distrelec |
RT31L012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 360 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 360 Ω | Power Relay | Part Number: 7-1393239-3 | Internal Number: 7-1393239-3 | Alias Number: RT31L012 | TE Connectivity | TE Store |
Relay: electromagnetic | Transfer Multisort Elektronik |
General Purpose Relay, Rt1 Inrush Series, Power, Non Latching, Spdt, 12 Vdc, 16 A Rohs Compliant: Yes |Schrack Te Connectivity 7-1393239-3 | Newark Electronics |
RELAY, SPDT, 250VAC, 16A | element14 |
1 Position Relay | Future Electronics |
Electromechanical Relay SPDT 16A 12VDC 360Ohm Through Hole | Avnet America |
General Purpose Relays SPDT 16A 12VDC INRUSH PWR RELAY | Sager |
Where can I find additional details, specifications and documents for a 7-1393239-3?
Additional datasheets, footprints and schematics for 7-1393239-3 are listed on our Part Details page. You can also find images and similar parts to 7-1393239-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393239-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393239-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393239-3 fall under?
The 7-1393239-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393239-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393239-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393239-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393239-3 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, TE Store and Transfer Multisort Elektronik have stock available or on a lead time for 7-1393239-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393239-3 often in real-time on the comparison pages.
What if I can't find stock of 7-1393239-3?
You can fill out our help required form which you can use to request a quote for 7-1393239-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.