7-1393224-2 Switches, Relays & Solenoids by TE Connectivity

RELAY PCB SPNO 24VDC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.57

Distributor Stock
Logo for Farnell
Farnell
from US$1.57
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Coil Voltage VDC Nom 24V
Coil Resistance 2.35kohm
Approval Bodies CSA / UL / VDE
Contact Configuration 1NO
Contact Current AC Max 8A
Contact Current Rating 8A
Contact Voltage AC Max 400VAC
DC Coil Power 245mW
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Time 7ms
Power Rating 220W
Release Time 3ms
Switching Power Max 2000VA

Alternative Descriptions

General Purpose Relays SPST-NO 1 N/O 24vdc | Sager
Electromechanical Relay SPST-NO 8A 24VDC 2.35KOhm Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7-1393224-2?

Additional datasheets, footprints and schematics for 7-1393224-2 are listed on our Part Details page. You can also find images and similar parts to 7-1393224-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7-1393224-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393224-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7-1393224-2 fall under?

The 7-1393224-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to 7-1393224-2 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393224-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 7-1393224-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7-1393224-2 have stock available?

Authorised distributors including Farnell, Sager and Avnet Abacus have stock available or on a lead time for 7-1393224-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7-1393224-2 often in real-time on the comparison pages.

What if I can't find stock of 7-1393224-2?

You can fill out our help required form which you can use to request a quote for 7-1393224-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay