Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393222-2 |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.19
|
2,720
in stock
|
Buy Now | |
Powell Electronics
from US$2.69
|
600
in stock
|
Buy Now | |
Rapid Electronics
from US$2.17
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$2.68
|
300
in stock
|
Buy Now | |
RS
from US$4.08
|
-
|
Buy Now | |
Newark Electronics
from US$2.29
|
-
|
Buy Now | |
Avnet America
from US$2.06
|
-
|
Buy Now | |
element14
from US$3.81
|
-
|
Buy Now | |
Boersig
from US$2.23
|
-
|
Buy Now | |
TTI Europe
from US$1.65
|
-
|
Buy Now | |
Sager
from US$2.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .388oz, 11g |
---|---|
Terminal Type | PCB-THT |
Contact Material | AgSnO2 |
Contact Current Rating (Max) | 8A |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Contact Current Class | 16A, 5 – 10A |
Width Class (Mechanical) | 8 – 10mm |
Product Length | 30mm |
Length Class (Mechanical) | 25 – 30mm |
Product Width | 10mm, .394in |
Contact Switching Voltage (Max) | 400VAC |
Contact Limiting Continuous Current | 8A |
Contact Limiting Breaking Current | 8A |
Coil Resistance | 118Ω |
Coil Power Rating DC | 212mW |
Contact Limiting Short-Time Current | 8A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Voltage Rating | 5VDC |
Insulation Initial Dielectric Between Contacts & Coil | 1000V |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Making Current | 10A |
Contact Switching Load (Min) | 100mA @ 12V |
Contact Voltage Rating | 250VAC |
Coil Power Rating Class | 200 – 300mW |
Coil Magnetic System | Monostable, DC |
Coil Special Features | UL Coil Insulation Class A |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tube |
実装方法 | Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
General Purpose Relays V23061B1002A301 MINISTARKSTROM | Future Electronics |
General Purpose Relays V23061B1002A301 | Rapid Electronics |
Relay PCB SPDT 1C/O 5VDC 8A | RS |
V23061B1002A301=Ministarkstrom Rohs Compliant: Yes |Te Connectivity 7-1393222-2 | Newark Electronics |
Electromechanical Relay SPDT 15A 5VDC 118Ohm Through Hole | Avnet America |
RELAY, SPDT, 250VAC, 8A | element14 |
POWER RELAY 5V 8A 1CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a 7-1393222-2?
Additional datasheets, footprints and schematics for 7-1393222-2 are listed on our Part Details page. You can also find images and similar parts to 7-1393222-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393222-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393222-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393222-2 fall under?
The 7-1393222-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393222-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393222-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393222-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393222-2 have stock available?
Authorised distributors including Future Electronics, Powell Electronics, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for 7-1393222-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393222-2 often in real-time on the comparison pages.
What if I can't find stock of 7-1393222-2?
You can fill out our help required form which you can use to request a quote for 7-1393222-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.